DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 500 1000 1150 1200 1250 1300 1350 1400 1450 1460 1470 1480 1490 1500 1505 1506 1507 1508 1509 1510 1511 1512 1513 1514 1515 1516 1517 1520 1530 1540 1550 1560 1569
Product Name Notes
".050"" X .100"" SHROUDED TERMINAL"
"Connector Header Surface Mount 2 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 4 position 0.079"" (2.00mm)"
"Connector Header Through Hole 10 position 0.050"" (1.27mm)"
"Connector Header Through Hole 2 position 0.079"" (2.00mm)"
"Connector Header Through Hole 4 position 0.079"" (2.00mm)"
"Connector Header Through Hole 50 position 0.050"" (1.27mm)"
"Connector Header Through Hole 8 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 2 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 4 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 40 position 0.050"" (1.27mm)"
"Connector Header Through Hole, Right Angle 8 position 0.079"" (2.00mm)"
1.85mm Connector Jack, Female Socket 50Ohm Board Edge, End Launch Compression
1.85mm Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder
1.85mm Connector Jack, Female Socket 50Ohm Surface Mount Compression
1.85mm Connector Jack, Female Socket 50Ohm Through Hole Solder
1.85mm Connector Jack, Female Socket Surface Mount Compression
2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Board Edge, End Launch Compression
2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder
2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Surface Mount Compression
2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Through Hole Solder
2.92mm Connector Jack, Female Socket 50Ohm Board Edge, End Launch Compression
2.92mm Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder
2.92mm Connector Jack, Female Socket 50Ohm Surface Mount Compression
2.92mm Connector Jack, Female Socket 50Ohm Through Hole Solder
3 (Rectangular) Pos Transistor, TO-254 Socket Gold Through Hole
3.5mm Connector Jack, Female Socket 50Ohm Board Edge, End Launch Compression
3.5mm Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder
3.5mm Connector Jack, Female Socket 50Ohm Surface Mount Compression
3.5mm Connector Jack, Female Socket 50Ohm Through Hole Solder
CONN HEADER SMD 2POS 2MM
CONN JACK 1PORT PCB
CONN JACK 1PORT SURFACE MOUNT
CONN JACK 2PORT PCB
CONN JACK 4PORT PCB
CONN JACK 8PORT PCB
Connector Header Surface Mount 1 position
Connector Header Through Hole 1 position
Connector Header Through Hole 2 position
Connector Header Through Hole, Right Angle 1 position
Connector Header Through Hole, Right Angle 2 position
Connector Header Through Hole, Right Angle 4 position
Jack Modular Connector 12p12c 90° Angle (Right) Unshielded
Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) 90° Angle (Right) Unshielded
Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) Vertical Unshielded
Jack Modular Connector 6p2c (RJ11) 90° Angle (Right) Unshielded
Jack Modular Connector 6p2c (RJ11) Vertical Unshielded
Jack Modular Connector 6p4c (RJ11, RJ14) 90° Angle (Right) Shielded
Jack Modular Connector 6p4c (RJ11, RJ14) 90° Angle (Right) Unshielded
Jack Modular Connector 6p4c (RJ11, RJ14) Vertical Unshielded
Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Shielded
Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Unshielded
Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Vertical Unshielded
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5e
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded Cat6
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right)
Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Shielded, EMI Finger Cat5e
Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded
Jack Modular Connector Combination 90° Angle (Right) Unshielded
LOW PROFILE TIGER EYE HEADER STR
PURE RJ45, 1X1, SHIELDED EMI FIN
PURE RJ45, 1X1, SHIELDED, W/LED,
PURE RJ45, 1X1, VERTICAL, SMT, S
SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder

<< Prev Next >>