Samtech, Inc. Headers, Male Pins TMM-106-01-TM-S

Description
"Connector Header Through Hole 6 position 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 6 position 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - TMM-106-01-TM-S-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
TMM-106-01-TM-S-ND
Headers, Male Pins TMM-106-01-TM-S-ND
"Connector Header Through Hole 6 position 0.079"" (2.00mm)"

"Connector Header Through Hole 6 position 0.079"" (2.00mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number TMM-106-01-TM-S-ND
Product Name Headers, Male Pins
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1540-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
Hard Metric, Standard - 2684-053007-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
PCB Connectors - NCK-FL2G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A28400-151-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details