CONN RCPT 10POS 0.031 GOLD SMD
"20 Position Receptacle Connector 0.031"" (0.80mm) Surface Mount Gold"
CONN RCPT 10POS 0.031" GOLD SMD
CONN RCPT 10POS 0.031" GOLD SMD
| Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SRS2Y-20-U-SMT | 2057-SRS2Y-20-U-SMT-ND | 1001-SRS2Y-20-U-SMT | SRS2Y-20-U-SMT |
| Product Name | AC Power Plugs & Receptacles | Headers, Receptacles, Female Sockets | Rectangular Connectors | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Gender | Male / Plug; Female / Jack | |||
| Connector Type | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Surface Mount | SMD | Surface Mount | |
| Current Rating | 0.8 amps | 0.8 amps |