LADD Distribution Board Mount Connector - Strike Series SRK13-MDB-32A-001

Description
90° molded pins
Request a Quote Datasheet
Description
90° molded pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Connector - Strike Series - SRK13-MDB-32A-001 - LADD Distribution
Kettering, OH, USA
Board Mount Connector - Strike Series
SRK13-MDB-32A-001
Board Mount Connector - Strike Series SRK13-MDB-32A-001
90° molded pins

90° molded pins

Supplier's Site Datasheet
Automotive Headers - SRK13-MDB-32A-001 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
SRK13-MDB-32A-001
Automotive Headers SRK13-MDB-32A-001
Body Features Connector & Keying Code : B Primary Product Color : Black Configuration Features Number of Positions : 32 Number of Rows : 4 Number of Sections : 1 Number of Signal Positions : 32 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 7.5, 13 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Mating Pin Diameter : 1.59 MM , 1.02 MM  [.04 INCH , .063 INCH ] Dimensions Connector Length : 53.59 MM  [2.11 INCH ] Connector Width : 82.04 MM  [3.23 INCH ] PCB Thickness (Recommended) : .78 - 3.18 MM  [.031 - .125 INCH ] Profile Height from PCB : 34.7 MM  [1.366 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 24, 12 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3 MM , 6.1 MM , 5.8 MM , 3.4 MM  [.228 INCH , .134 INCH , .118 INCH , .24 INCH ] Industry Standards IP Rating : Not Tested UL Flammability Rating : Not Tested Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Screw Panel Mount Feature : With Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Box Packaging Quantity : 48 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Connector & Keying Code : B
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 32
  • Number of Rows : 4
  • Number of Sections : 1
  • Number of Signal Positions : 32
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 7.5, 13
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Pin
  • Mating Pin Diameter : 1.59 MM , 1.02 MM  [.04 INCH , .063 INCH ]

Dimensions


  • Connector Length : 53.59 MM  [2.11 INCH ]
  • Connector Width : 82.04 MM  [3.23 INCH ]
  • PCB Thickness (Recommended) : .78 - 3.18 MM  [.031 - .125 INCH ]
  • Profile Height from PCB : 34.7 MM  [1.366 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 24, 12
  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 3 MM , 6.1 MM , 5.8 MM , 3.4 MM  [.228 INCH , .134 INCH , .118 INCH , .24 INCH ]

Industry Standards


  • IP Rating : Not Tested
  • UL Flammability Rating : Not Tested

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Screw
  • Panel Mount Feature : With

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 48

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : Yes
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Headers, Male Pins - 1734-SRK13-MDB-32A-001-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1734-SRK13-MDB-32A-001-ND
Headers, Male Pins 1734-SRK13-MDB-32A-001-ND
HDR, 32P, BLK, RA, SN/NI/CU, B

HDR, 32P, BLK, RA, SN/NI/CU, B

Buy Now Datasheet

Technical Specifications

  LADD Distribution TE Connectivity DigiKey
Product Category Board Mount Connectors Electrical Connectors Board Mount Connectors
Product Number SRK13-MDB-32A-001 SRK13-MDB-32A-001 1734-SRK13-MDB-32A-001-ND
Product Name Board Mount Connector - Strike Series Automotive Headers Headers, Male Pins
Mounting PC Mount Panel Mount Panel Mount, Through Hole, Right Angle
Current Rating 7.5 to 13.0 amps 7.5 to 13.0 amps 13.0 amps
Number of Contacts 32 # 32 #
Contact Size (AWG) 16 to 20 AWG
Unlock Full Specs
to access all available technical data