Samtech, Inc. Headers, Male Pins MTLW-102-05-SM-S-170

Description
"Connector Header Through Hole 2 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 2 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 612-MTLW-102-05-SM-S-170-ND - DigiKey
Thief River Falls, MN, United States
"Connector Header Through Hole 2 position 0.100"" (2.54mm)"

"Connector Header Through Hole 2 position 0.100"" (2.54mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 612-MTLW-102-05-SM-S-170-ND
Product Name Headers, Male Pins
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - 103292-2-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Through Hole
Number of Contacts 48 #
View Details
2 suppliers
PCB Connectors - NCK-FB-B127-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PwrBlade ® - 51915-133LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
Mini DIN Jack 2x1 Ports 6 Positions Top Green / Bottom Purple - 80203-608E6L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details