DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 500 900 950 1000 1050 1100 1150 1200 1210 1220 1230 1240 1250 1255 1256 1257 1258 1259 1260 1261 1262 1263 1264 1265 1266 1267 1270 1280 1290 1300 1310 1320 1350 1400 1450 1500 1550 1569
Product Name Notes
".100"" CLOSED ENTRY LOW PROFILE S"
"10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
"10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin"
"100 Position Female Connector Non Specified - Dual Edge Gold 0.031"" (0.80mm) Black"
"104 (100 + 4 Power) Position Female Connector Non Specified - Dual Edge Gold 0.031"" (0.80mm) Black"
"11 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"11 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
"11 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"11 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin"
"12 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"12 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
"12 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"12 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin"
"122 (120 + 2 Power) Position Female Connector Non Specified - Dual Edge Gold 0.031"" (0.80mm) Black"
"13 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"13 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
"13 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"13 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin"
"14 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"14 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
"14 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"14 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin"
"148 Position Female Connector Non Specified - Dual Edge Gold 0.031"" (0.80mm) Black"
"15 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"15 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
"15 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
"160 Position Female Connector Non Specified - Dual Edge Gold 0.031"" (0.80mm) Black"
"164 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"
"18 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"18 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
"2 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"2 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
"2 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"2 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin"
"20 (18 + 2 Power) Position Female Connector Gold 0.031"" (0.80mm) Black"
"20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
"204 (200 + 4 Power) Position Female Connector Non Specified - Dual Edge Gold 0.031"" (0.80mm) Black"
"22 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"22 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
"230 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"
"24 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"24 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
"248 Position Female Connector Non Specified - Dual Edge Gold 0.031"" (0.80mm) Black"
"26 Position Female Connector Non Specified - Dual Edge Gold 0.031"" (0.80mm) Black"
"26 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"26 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
"28 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"28 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
"284 Position Female Connector Non Specified - Dual Edge Gold 0.031"" (0.80mm) Black"
"3 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"3 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
"3 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"3 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin"
"30 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"30 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
"4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
"4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin"
"40 Position Female Connector Non Specified - Dual Edge Gold 0.031"" (0.80mm) Black"
"428 Position Female Connector Non Specified - Dual Edge Gold 0.031"" (0.80mm) Black"
"5 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"5 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
"5 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"5 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin"
"50 Position Female Connector Non Specified - Dual Edge Gold 0.031"" (0.80mm) Black"
"6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
"6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"60 Position Female Connector Non Specified - Dual Edge Gold 0.031"" (0.80mm) Black"
"62 (60 + 2 Power) Position Female Connector Non Specified - Dual Edge Gold 0.031"" (0.80mm) Black"
"7 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"7 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
"7 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"7 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin"
"76 Position Female Connector Non Specified - Dual Edge Gold 0.031"" (0.80mm) Black"
"8 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"8 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
"8 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"8 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin"
"9 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold"
"9 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin"
"9 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold"
"9 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin"
"98 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black"
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
"Connector Header Through Hole 11 position 0.100"" (2.54mm)"
"Connector Header Through Hole 12 position 0.100"" (2.54mm)"
"Connector Header Through Hole 2 position 0.100"" (2.54mm)"
"Connector Header Through Hole 3 position 0.100"" (2.54mm)"
"Connector Header Through Hole 4 position 0.100"" (2.54mm)"
"Connector Header Through Hole 5 position 0.100"" (2.54mm)"
"Connector Header Through Hole 6 position 0.100"" (2.54mm)"
"Connector Header Through Hole 7 position 0.100"" (2.54mm)"
"Connector Header Through Hole 8 position 0.100"" (2.54mm)"
"Connector Header Through Hole 9 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 11 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 12 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 2 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 3 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 5 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 7 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 8 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 9 position 0.100"" (2.54mm)"
1 Position Receptacle Connector Through Hole Gold
1 Position Receptacle Connector Through Hole Tin
1 Position Receptacle Connector Through Hole, Right Angle Gold
1 Position Receptacle Connector Through Hole, Right Angle Tin
12 Position Circular Connector Plug, Female Sockets Solder
12 Position Circular Connector Plug, Male Pins Solder
2 Position Receptacle Connector Through Hole Gold
2 Position Receptacle Connector Through Hole Tin
3 PINS, PANEL MOUNT, FRONT FASTE
3 PINS, PANEL MOUNT, PC PINS, FR
3 PINS, PANEL MOUNT, PC PINS, RE
3 Position Circular Connector Plug, Female Sockets Solder
3 Position Circular Connector Plug, Male Pins Solder
4 PINS, PANEL MOUNT, FRONT FASTE
4 PINS, PANEL MOUNT, PC PINS, FR
4 PINS, PANEL MOUNT, PC PINS, RE
4 Position Circular Connector Plug, Female Sockets Solder
4 Position Circular Connector Plug, Male Pins Solder
5 PINS, PANEL MOUNT, FRONT FASTE
5 PINS, PANEL MOUNT, PC PINS, FR
5 PINS, PANEL MOUNT, PC PINS, RE
5 Position Circular Connector Plug, Female Sockets Solder
5 Position Circular Connector Plug, Male Pins Solder
6 PINS, PANEL MOUNT, FRONT FASTE
6 PINS, PANEL MOUNT, PC PINS, FR
6 PINS, PANEL MOUNT, PC PINS, RE
6 PINS, PCB PANEL MOUNT, FRONT F
8 PINS, PANEL MOUNT, PC PINS, FR
8 PINS, PANEL MOUNT, PC PINS, RE
8 PINS, PCB MOUNT, FRONT FASTENE
8 PINS, PCB MOUNT,FRONT FASTENED
8 Position Circular Connector Plug, Female Sockets Solder
8 Position Circular Connector Plug, Male Pins Solder
CE1002000110111-COOL EDGE 0.8MM,2
CE1008000110111-COOL EDGE 0.8MM,8
CE1012000110111-COOL EDGE 0.8MM,1
CE1014000110111-COOL EDGE 0.8MM,1
CE1018000110111-COOL EDGE 0.8MM,1
CE1201800110111-COOL EDGE 0.8MM,2
CE1202000110111-COOL EDGE 0.8MM,2
CE1204000110111-COOL EDGE 0.8MM,2
CE1208000110111-COOL EDGE 0.8MM,2
CE1210000110111-COOL EDGE 0.8MM,2
CE1214000110111-COOL EDGE 0.8MM,2
CE1216000110111-COOL EDGE 0.8MM,2
CE1218000110111-COOL EDGE 0.8MM,2
CE1220000110111-COOL EDGE 0.8MM,2
CE1400000110111-COOL EDGE 0.8MM,4
CE1402000110111-COOL EDGE 0.8MM,4
CE1404000110111-COOL EDGE 0.8MM,4
CE1406000110111-COOL EDGE 0.8MM,4
CE1408000110111-COOL EDGE 0.8MM,4
CE1412000110111-COOL EDGE 0.8MM,4
CE1414000110111-COOL EDGE 0.8MM,4
CE1416000110111-COOL EDGE 0.8MM,4
CE1418000110111-COOL EDGE 0.8MM,4
CE1600000110111-COOL EDGE 0.8MM,6
CE1602000110111-COOL EDGE 0.8MM,6
CE1604000110111-COOL EDGE 0.8MM,6
CE1606000110111-COOL EDGE 0.8MM,6
CE1608000110111-COOL EDGE 0.8MM,6
CE1610000110111-COOL EDGE 0.8MM,6
CE1612000110111-COOL EDGE 0.8MM,6
CE1614000110111-COOL EDGE 0.8MM,6
CE1616000110111-COOL EDGE 0.8MM,6
CE1617000110111-COOL EDGE 0.8MM,4
CED014281111001-DOUB LE DENSITY C
CED211481141011-COOL EDGE DOUBLE
CEE009800140101-COOL EDGE PCIE 1.
CERES, MIDDLE SIZE, 5A+2A, 12 PI
CERES, MIDDLE SIZE, 5A+2A, 14 PI
CONN EDGE DUAL FMALE 40P 0.031
CONN RCPT FMALE 3POS GOLD SLDR
CONN RCPT FMALE 4POS GOLD SLDR
CONN RCPT FMALE 5POS GOLD SLDR
CONN RCPT FMALE 6POS GOLD SLDR
CONN RCPT FMALE 8POS GOLD SLDR
CONN RCPT MALE 3POS GOLD SLDR
CONN RCPT MALE 4POS GOLD SLDR
CONN RCPT MALE 5POS GOLD SLDR
CONN RCPT MALE 6POS GOLD SLDR
CONN RCPT MALE 8POS GOLD SLDR
Connector Header Through Hole, Right Angle 1 position
Connector Header Through Hole, Right Angle 2 (1 Coax + 1 Power) position
Connector Header Through Hole, Right Angle 4 (2 Coax + 2 Power) position
COOL EDGE DOUBLE DENSITY-CED0114
DOUBLE DENSITY COOL EDGE 0.8MM,
FLIP CEM PCIE
M05 FEMALE PANEL MOUNT,PCB TYPE,
M05 MALE PANEL MOUNT,PCB TYPE,FR
M05 MALE PANEL MOUNT,PCB TYPE,RE
M12 FEMALE PANEL MOUNT,PCB TYPE,
M12 MALE PANEL MOUNT,PCB TYPE,FR
PCI EXPRESS GEN 6 DIRECTATTACHED
PCI EXPRESS GEN5 DA CEM
PCIE COOL EDGE WITH METAL CAGE,
PCIE COOL EDGE,1.0MM PITCH,164PI
PCIE FLIP GEN5 SMT VERTICAL X16

<< Prev Next >>