"5 Position FFC, FPC Connector Contacts, Vertical - 2 Sided 0.039"" (1.00mm) Through Hole"
| DigiKey | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | 2987-CF16051V0T0-NH-ND |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies |
| Connector Type | FPC / FFC |
| Mounting | Through Hole |
| Voltage Rating | 100 volts |