ASSMANN WSW AWHW 40G-0202-T PCB Header
ASSMANN WSW AWHW 40G-0202-T PCB Header
"Connector Header Through Hole 40 position 0.100"" (2.54mm)"
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 6741252P | 6741252 | AE11368-ND |
| Product Name | PCB Headers | PCB Headers | Headers, Male Pins |
| Geometry | Straight | Straight; Straight | |
| Termination | Solder | ||
| Mounting | Through hole | Through Hole |