Bahco BP422M

Description
For use with Bahco air grinders BP115 (754-1826), BP822 (754-1820) and BP822E (754-1909). Mounted point. 6 mm abrasive wheels. Supplied in blister packs of 2 Maximum Safe Speed = 25500rpm Maximum Speed at 13 mm Overhang = 25500rpm Shaft Diameter = 6mm Number in Pack = 2
Request a Quote
Description
For use with Bahco air grinders BP115 (754-1826), BP822 (754-1820) and BP822E (754-1909). Mounted point. 6 mm abrasive wheels. Supplied in blister packs of 2 Maximum Safe Speed = 25500rpm Maximum Speed at 13 mm Overhang = 25500rpm Shaft Diameter = 6mm Number in Pack = 2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7541851 - RS Components, Ltd.
Corby, Northants, United Kingdom
For use with Bahco air grinders BP115 (754-1826), BP822 (754-1820) and BP822E (754-1909). Mounted point. 6 mm abrasive wheels. Supplied in blister packs of 2 Maximum Safe Speed = 25500rpm Maximum Speed at 13 mm Overhang = 25500rpm Shaft Diameter = 6mm Number in Pack = 2

For use with Bahco air grinders BP115 (754-1826), BP822 (754-1820) and BP822E (754-1909).
Mounted point. 6 mm abrasive wheels. Supplied in blister packs of 2
Maximum Safe Speed = 25500rpm
Maximum Speed at 13 mm Overhang = 25500rpm
Shaft Diameter = 6mm
Number in Pack = 2

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Mounted Points
Product Number 7541851
Rotary 25500 rpm
Unlock Full Specs
to access all available technical data

Similar Products

W144 Pacesetter® Point 38A60-P - 61463624488 - Norton Abrasives
Specs
Applications DryGrinding; Blending or Intermediate Cutting; Portable Grinder or Handheld; Toolroom or Precision Grinding; Internal; SurfacePrep
Bond Vitrified
Abrasive Type Aluminum Oxide
View Details
Miniature Diamond Grinding Wheels Shaped - T-SHDW - Titan Tool Supply, Inc.
Specs
Applications Finishing or Deburring
Abrasive Type Diamond
Outer / OD 0.0394 to 0.3701 inch (1 to 9.4 mm)
View Details
Mounted Points.  Good - High Performance - M0236 - Flexovit USA, Inc.
Specs
Outer / OD 1.5 inch (38.1 mm)
Bore / Shank 0.2500 inch (6.35 mm)
Rotary 25470 rpm
View Details
Mounted Points -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Applications Portable Grinder or Handheld
Outer / OD 0.6870 to 1.25 inch (17.45 to 31.75 mm)
Rotary 48000 rpm
View Details