L-com, Inc. Datasheets for HDMI Cables

High-definition multimedia interface (HDMI) cables are assemblies of audio and video cables that are used to transmit digital audio/video signals. They are used to connect digital devices such as set-top boxes, personal computers, and camcorders to compatible computer monitors, video projectors, and digital televisions. HDMI uses a single cable for the transmission of uncompressed digital data and implements the EIA/CEA-861 standards.  
HDMI Cables: Learn more

Page: 1 2
Product Name Notes
Connect HDMI host and peripheral device directly to each other using these high speed HDMI cables with Mini HDMI connectors Features 34 AWG copper cable Gold Plated contacts and shell...
Connect HDMI host and peripheral device directly to each other using these high speed HDMI cables with Mini HDMI connectors Features Supports 1080p resolution 34 AWG copper cable Gold Plated...
Connect your device to an HDTV with ease by using the HDMI to VGA adapter cable. Featuring HDMI male and VGA male connectors with gold contacts, 32/26AWG wire for high...
HDMI active cable for use in applications where standard length cables are too short and you do not have the room for a bulky repeater box in the run. This...
High Flex HDMI Cable is perfect for applications requiring high speed HDMI features and video resolutions up to 4k and have the high flexibility for routing cable in tight spaces...
L-com offers an extensive line of high speed HDMI cables with Ethernet that feature different colored connector over molds. Color coding helps with visual identification of attached services/equipment. These color...
L-com's HDCAMMZ series HDMI cable products offer a cost effective way to support myriad HDMI applications. As an HDMI Adopter, L-com's HDMI cable products are certified by HDMI Licensing LLC.
L-com's HDMI Flat Cables offer a cost effective way to support HDMI applications in tight places. Additonal features include rugged over-mold connectors, PVC jacketing, gold plated contacts and double shielding...
L-com's HDRA series right angle HDMI cable assemblies are perfect for tight fit and confined space HDMI applications. These rugged right angle HDMI cable assemblies feature a standard HDMI Male...
L-com's HDRA2 series right angle HDMI cables are perfect for tight fit and confined space HDMI applications. These rugged HDMI cable assemblies feature a standard HDMI Male A connector on...
L-com's HDRA3 series right angle HDMI cable assemblies are perfect for tight fit and confined space HDMI applications. These rugged right angle HDMI cable assemblies feature a standard HDMI Male...
L-com's HDRA4 series right angle HDMI cable assemblies are perfect for tight fit and confined space HDMI applications. These rugged right angle HDMI cable assemblies feature a standard HDMI Male...
L-com's HDRAZ series right angle HDMI cables are perfect for tight fit and confined space HDMI applications. These rugged right angle HDMI cable assemblies feature a standard HDMI Male A...
L-com's HDRAZ2 series right angle HDMI cables are perfect for tight fit and confined space HDMI applications. These rugged right angle HDMI cable assemblies feature a standard HDMI Male A...
L-com's HDRAZ3 series right angle HDMI cables are perfect for tight fit and confined space HDMI applications. These rugged right angle HDMI cable assemblies feature a standard HDMI Male A...
L-com's HDRAZ4 series right angle HDMI cables are perfect for tight fit and confined space HDMI applications. These rugged right angle HDMI cable assemblies feature a standard HDMI Male A...
L-com's Mini HDMI to HDMI cable products are perfect for connecting standard HDMI interfaces to Mini HDMI peripherals such as camcorders, displays and digital cameras. By utilizing these HDMI cable...
L-com's premium HDCAMM series HDMI cable products offer a cost effective way to support myriad HDMI applications. As an HDMI Adopter, L-com's HDMI cables are certified by HDMI Licensing LLC.
L-com's Premium Panel Mount DVI-D Dual Link cable assemblies provide a simple and cost effective method to pass a digital video signal through a panel , enclosure or wall plate.
L-com's Premium Panel Mount DVI-D Single Link cable assemblies provide a simple and cost effective method to pass a digital video signal through a panel, enclosure or wall plate. The...
L-com's swivel connector HDMI cable products are perfect for tight fit applications where regular straight HDMI connectors won't work. These swivel connector HDMI cables feature 30 AWG conductors and PVC...
L-com's unique PMHDMF-XX series panel mount HDMI cable family features fully molded female HDMI panel mount connectors to address multiple panel and enclosure applications requiring HDMI connectivity. As an HDMI...
L-com's VHA00009 series HDMI cable products offer a very cost effective way to support myriad HDMI applications. As an HDMI Adopter, L-com's HDMI cables are certified by HDMI Licensing LLC.
L-com's VHA00019 series HDMI cable products offer a very cost effective way to support myriad HDMI applications. Our VHA00019-1M is a one meter cable with male to male HDMI (High...
L-coms VPA00003-1M Displayport to HDMI cables are a cost-effective way to send a video signal from an existing source to a monitor or display without upgrading to a new monitor.
L-coms VPA00003-3M Displayport to HDMI cables are a cost-effective way to send a video signal from an existing source to a monitor or display without upgrading to a new monitor.
Micro HDMI male to HDMI male cables. Introducing Micro HDMI male to HDMI male cables to connect to mobile devices or tablet to a display with HDMI. Features 3D over...
Micro HDMI male to HDMI male cables. Introducing Micro HDMI male to HDMI male cables to connect to mobile devices or tablet to a display with HDMI. Features 4K Support...
Our DVI to HDMI cable products bridge the gap between older DVI video technologies to the newer High Definition HDMI standard. This series of DVI to HDMI cables allows connection...
The 3 meter L-com VPA00005 is a series of Mini DisplayPort to HDMI cable assemblies that is designed to connect Mini DisplayPort source to an HDMI enabled display, such as...
The DP to DVI cable is a cost-effective solution to send video signal from an existing source device to a projector or monitor, without the expense of upgrading to a...
The HDMI to DisplayPort cable is a cost-effective solution to send video signal from an existing source device to a projector or monitor, without the expense of upgrading to a...
The L-com 10 foot VHA00022 line of ThinLine High Speed HDMI Cables with Ethernet are a cost effective alternative to standard diameter HDMI cables. L-com's VHA00022-10F ThinLine 10 foot HDMI...
The L-com VHA00021 line of Ultra High Speed 8K HDMI cables are the absolute best in HDMI technology. Meeting HDMI 2.1 specifications, the one meter VHA00021 line is capable of...
The L-com VHA00021 line of Ultra High Speed 8K HDMI cables are the latest and greatest in HDMI technology. Meeting HDMI 2.1 specifications, the L-com VHA00021 line is capable of...
The L-com VHA00021 line of Ultra High Speed 8K HDMI cables are the latest and greatest in high definition HDMI technology. Meeting HDMI 2.1 specifications, the VHA00021 2 meter cable...
The L-com VHA00023 High Speed HDMI cable in 1 foot length is built specifically for extending an HDMI signal. The VHA00023 1 foot HDMI extension cable has one male connector...
The L-com VPA00005 in 1 meter length is a series of Mini DisplayPort to HDMI cable assemblies that is designed to connect Mini DisplayPort source to an HDMI enabled display,...
These adapter cables feature a male HDMI to female HDMI coupling connectored by 6 inches of fully shielded cable. These dongles, or "port savers" can be used as couplers, adapters,...
These HDMI dongle can be used with any HDMI/DVI compliant cable assembly or HDMI/DVI ports on devices including HD TVs, HDMI hubs, HDMI enabled A/V equipment and more. Order online...
These HDMI dongles can be used with any HDMI compliant cable assembly or HDMI ports on devices including HD TVs, HDMI hubs, HDMI enabled A/V equipment and more. Order online...
These unique cables feature a hardened PVC crush resistant jacket over our premium HDMI cable to provide protection in applications where standard cables would be damaged due to excessive force.
These unique cables feature a stainless steel crush resistant jacket over our premium HDMI cable to provide protection in applications where standard cables would be damaged due to excessive force.
These unique cables feature waterproof coupling that can allow the HDMI connectors to survive harsh environments and can prevent ingression of water and dust that typically can destroy normal HDMI...
USB 3.1 Hub adapters utilize the USB Type C port on a device and allows the connection of other peripherals without having to buy a new cable or device. Features...

<< Prev