L-com, Inc. DVI w/Metal Shell Male to DisplayPort LSZH Cable 10 feet VIA00001-10F

Description
The DP to DVI cable is a cost-effective solution to send video signal from an existing source device to a projector or monitor, without the expense of upgrading to a new monitor. The cable offers high quality construction and supports high bandwidth video resolutions up to 1920x1200 or HDTV resolutions up to 1080i. An ideal component for solutions in auditoriums, conference rooms, or other applications. Features low smoke zero halogen cable jacketing and metal housing on the DVI connector. Features Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Gold plated contact pins to minimize signal loss Low Smoke Zero Halogen cable jacket DVI side Metal Shell, Displaport side molded backshell Available in lengths 1ft, 3ft, 4ft, 5ft, 10ft Application Digital Signage High resolution monitor applications Flat panel display applications Digital Projection
Datasheet
Description
The DP to DVI cable is a cost-effective solution to send video signal from an existing source device to a projector or monitor, without the expense of upgrading to a new monitor. The cable offers high quality construction and supports high bandwidth video resolutions up to 1920x1200 or HDTV resolutions up to 1080i. An ideal component for solutions in auditoriums, conference rooms, or other applications. Features low smoke zero halogen cable jacketing and metal housing on the DVI connector. Features Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Gold plated contact pins to minimize signal loss Low Smoke Zero Halogen cable jacket DVI side Metal Shell, Displaport side molded backshell Available in lengths 1ft, 3ft, 4ft, 5ft, 10ft Application Digital Signage High resolution monitor applications Flat panel display applications Digital Projection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DVI w/Metal Shell Male to DisplayPort LSZH Cable 10 feet - VIA00001-10F - L-com, Inc.
North Andover, MA, United States
DVI w/Metal Shell Male to DisplayPort LSZH Cable 10 feet
VIA00001-10F
DVI w/Metal Shell Male to DisplayPort LSZH Cable 10 feet VIA00001-10F
The DP to DVI cable is a cost-effective solution to send video signal from an existing source device to a projector or monitor, without the expense of upgrading to a new monitor. The cable offers high quality construction and supports high bandwidth video resolutions up to 1920x1200 or HDTV resolutions up to 1080i. An ideal component for solutions in auditoriums, conference rooms, or other applications. Features low smoke zero halogen cable jacketing and metal housing on the DVI connector. Features Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Gold plated contact pins to minimize signal loss Low Smoke Zero Halogen cable jacket DVI side Metal Shell, Displaport side molded backshell Available in lengths 1ft, 3ft, 4ft, 5ft, 10ft Application Digital Signage High resolution monitor applications Flat panel display applications Digital Projection

The DP to DVI cable is a cost-effective solution to send video signal from an existing source device to a projector or monitor, without the expense of upgrading to a new monitor. The cable offers high quality construction and supports high bandwidth video resolutions up to 1920x1200 or HDTV resolutions up to 1080i. An ideal component for solutions in auditoriums, conference rooms, or other applications. Features low smoke zero halogen cable jacketing and metal housing on the DVI connector.

Features

  • Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor)
  • Gold plated contact pins to minimize signal loss
  • Low Smoke Zero Halogen cable jacket
  • DVI side Metal Shell, Displaport side molded backshell
  • Available in lengths 1ft, 3ft, 4ft, 5ft, 10ft

Application

  • Digital Signage
  • High resolution monitor applications
  • Flat panel display applications
  • Digital Projection
Supplier's Site
Audio/video Cable, Dp-Dvi-D Plug, 10Ft; Connector Type A L-Com - 78AC5256 - Newark, An Avnet Company
Chicago, IL, United States
Audio/video Cable, Dp-Dvi-D Plug, 10Ft; Connector Type A L-Com
78AC5256
Audio/video Cable, Dp-Dvi-D Plug, 10Ft; Connector Type A L-Com 78AC5256
AUDIO/VIDEO CABLE, DP-DVI-D PLUG, 10FT; Connector Type A:DVI-D Plug; Connector Type B:DisplayPort Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.1m; Jacket Color:Black; Product Range:VIA Series RoHS Compliant: Yes

AUDIO/VIDEO CABLE, DP-DVI-D PLUG, 10FT; Connector Type A:DVI-D Plug; Connector Type B:DisplayPort Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.1m; Jacket Color:Black; Product Range:VIA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number VIA00001-10F 78AC5256
Product Name DVI w/Metal Shell Male to DisplayPort LSZH Cable 10 feet Audio/video Cable, Dp-Dvi-D Plug, 10Ft; Connector Type A L-Com
Application Audio; Video Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details