L-com, Inc. Right Angle Metal Armored HDMI Cable with Ethernet, Male/Male 5M HDCARAMT-5

Description
These unique cables feature a stainless steel crush resistant jacket over our premium HDMI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors including a space saving right angle end, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles HDMI cable assembly with Ethernet and metal protective outer jacket Available in 6 lengths ranging from 0.5m to 5m Right angle connector ideal for tight spaces Stainless steel material provides 1500 PSI crush resistance Application 1080p Industrial PCs High Speed HDMI with Ethernet applications Home theatre
Description
These unique cables feature a stainless steel crush resistant jacket over our premium HDMI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors including a space saving right angle end, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles HDMI cable assembly with Ethernet and metal protective outer jacket Available in 6 lengths ranging from 0.5m to 5m Right angle connector ideal for tight spaces Stainless steel material provides 1500 PSI crush resistance Application 1080p Industrial PCs High Speed HDMI with Ethernet applications Home theatre

Suppliers

Company
Product
Description
Supplier Links
Right Angle Metal Armored HDMI Cable with Ethernet, Male/Male 5M - HDCARAMT-5 - L-com, Inc.
North Andover, MA, United States
Right Angle Metal Armored HDMI Cable with Ethernet, Male/Male 5M
HDCARAMT-5
Right Angle Metal Armored HDMI Cable with Ethernet, Male/Male 5M HDCARAMT-5
These unique cables feature a stainless steel crush resistant jacket over our premium HDMI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors including a space saving right angle end, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles HDMI cable assembly with Ethernet and metal protective outer jacket Available in 6 lengths ranging from 0.5m to 5m Right angle connector ideal for tight spaces Stainless steel material provides 1500 PSI crush resistance Application 1080p Industrial PCs High Speed HDMI with Ethernet applications Home theatre

These unique cables feature a stainless steel crush resistant jacket over our premium HDMI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors including a space saving right angle end, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI.

Features

  • 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles
  • HDMI cable assembly with Ethernet and metal protective outer jacket
  • Available in 6 lengths ranging from 0.5m to 5m
  • Right angle connector ideal for tight spaces
  • Stainless steel material provides 1500 PSI crush resistance

Application

  • 1080p
  • Industrial PCs
  • High Speed HDMI with Ethernet applications
  • Home theatre
Supplier's Site
Ca Hdmi Ra Metal Armor 5M L-Com - 17X1959 - Newark, An Avnet Company
Chicago, IL, United States
Ca Hdmi Ra Metal Armor 5M L-Com
17X1959
Ca Hdmi Ra Metal Armor 5M L-Com 17X1959
CA HDMI RA METAL ARMOR 5M

CA HDMI RA METAL ARMOR 5M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number HDCARAMT-5 17X1959
Product Name Right Angle Metal Armored HDMI Cable with Ethernet, Male/Male 5M Ca Hdmi Ra Metal Armor 5M L-Com
Application Audio; LAN / Ethernet; Video
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 2322422-1 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
4 suppliers
System cable - 706-3057/500-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details