L-com, Inc. High Speed HDMI Cable with Ethernet, Male/ Panel Mount Female 0.5 M PMHDMF-0.5

Description
L-com's unique PMHDMF-XX series panel mount HDMI cable family features fully molded female HDMI panel mount connectors to address multiple panel and enclosure applications requiring HDMI connectivity. As an HDMI Adopter, L-com's HDMI cables are certified by HDMI Licensing LLC. to perform to the latest HDMI specification. These HDMI cable products support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Additional features include rugged over mold connectors, PVC jackets, and double shielding which protects your A/V signals from EMI/RFI. Available in six off the shelf lengths, these cables are perfect for all your high speed HDMI applications. Order online today! Features 4K Support Additional Color Spaces Audio Return Channel 3D over HDMI HDMI Ethernet Channel Application Enclosure applications HDTV High Speed HDMI with Ethernet applications Home theatre 1080p
Description
L-com's unique PMHDMF-XX series panel mount HDMI cable family features fully molded female HDMI panel mount connectors to address multiple panel and enclosure applications requiring HDMI connectivity. As an HDMI Adopter, L-com's HDMI cables are certified by HDMI Licensing LLC. to perform to the latest HDMI specification. These HDMI cable products support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Additional features include rugged over mold connectors, PVC jackets, and double shielding which protects your A/V signals from EMI/RFI. Available in six off the shelf lengths, these cables are perfect for all your high speed HDMI applications. Order online today! Features 4K Support Additional Color Spaces Audio Return Channel 3D over HDMI HDMI Ethernet Channel Application Enclosure applications HDTV High Speed HDMI with Ethernet applications Home theatre 1080p

Suppliers

Company
Product
Description
Supplier Links
High Speed HDMI Cable with Ethernet, Male/ Panel Mount Female 0.5 M - PMHDMF-0.5 - L-com, Inc.
North Andover, MA, United States
High Speed HDMI Cable with Ethernet, Male/ Panel Mount Female 0.5 M
PMHDMF-0.5
High Speed HDMI Cable with Ethernet, Male/ Panel Mount Female 0.5 M PMHDMF-0.5
L-com's unique PMHDMF-XX series panel mount HDMI cable family features fully molded female HDMI panel mount connectors to address multiple panel and enclosure applications requiring HDMI connectivity. As an HDMI Adopter, L-com's HDMI cables are certified by HDMI Licensing LLC. to perform to the latest HDMI specification. These HDMI cable products support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Additional features include rugged over mold connectors, PVC jackets, and double shielding which protects your A/V signals from EMI/RFI. Available in six off the shelf lengths, these cables are perfect for all your high speed HDMI applications. Order online today! Features 4K Support Additional Color Spaces Audio Return Channel 3D over HDMI HDMI Ethernet Channel Application Enclosure applications HDTV High Speed HDMI with Ethernet applications Home theatre 1080p

L-com's unique PMHDMF-XX series panel mount HDMI cable family features fully molded female HDMI panel mount connectors to address multiple panel and enclosure applications requiring HDMI connectivity. As an HDMI Adopter, L-com's HDMI cables are certified by HDMI Licensing LLC. to perform to the latest HDMI specification. These HDMI cable products support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Additional features include rugged over mold connectors, PVC jackets, and double shielding which protects your A/V signals from EMI/RFI. Available in six off the shelf lengths, these cables are perfect for all your high speed HDMI applications. Order online today!

Features

  • 4K Support
  • Additional Color Spaces
  • Audio Return Channel
  • 3D over HDMI
  • HDMI Ethernet Channel

Application

  • Enclosure applications
  • HDTV
  • High Speed HDMI with Ethernet applications
  • Home theatre
  • 1080p
Supplier's Site
Cable, Hdmi Rcpt-Hdmi Plug, 19.7, Blk; Connector Type A L-Com - 85T9293 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi Rcpt-Hdmi Plug, 19.7, Blk; Connector Type A L-Com
85T9293
Cable, Hdmi Rcpt-Hdmi Plug, 19.7, Blk; Connector Type A L-Com 85T9293
CABLE, HDMI RCPT-HDMI PLUG, 19.7", BLK; Connector Type A:HDMI Receptacle; Connector Type B:HDMI Plug; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE, HDMI RCPT-HDMI PLUG, 19.7", BLK; Connector Type A:HDMI Receptacle; Connector Type B:HDMI Plug; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number PMHDMF-0.5 85T9293
Product Name High Speed HDMI Cable with Ethernet, Male/ Panel Mount Female 0.5 M Cable, Hdmi Rcpt-Hdmi Plug, 19.7, Blk; Connector Type A L-Com
Application Audio; LAN / Ethernet; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male to Cable Only, RG58C/U - 1222 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details