L-com, Inc. DisplayPort to HDMI Cable Assembly Male/Male, 3M VPA00003-3M

Description
L-coms VPA00003-3M Displayport to HDMI cables are a cost-effective way to send a video signal from an existing source to a monitor or display without upgrading to a new monitor. These 3 meter digital media cables are manufactured and built with the highest construction quality and support industry standard resolutions up to 1080p and 4k. The VPA00003 cables from L-com are a perfect component for conference rooms, auditoriums and even gaming venues. Features Nickel plated contacts Black PVC Jacket Digital video signal transmission between CPU and Monitor Fully molded backshell construction for high durability 4k 1080p resolution Application High Resolution Monitor Applications Flat Panel Display Applications Digital Projection External Device Hook Up HDTV
Description
L-coms VPA00003-3M Displayport to HDMI cables are a cost-effective way to send a video signal from an existing source to a monitor or display without upgrading to a new monitor. These 3 meter digital media cables are manufactured and built with the highest construction quality and support industry standard resolutions up to 1080p and 4k. The VPA00003 cables from L-com are a perfect component for conference rooms, auditoriums and even gaming venues. Features Nickel plated contacts Black PVC Jacket Digital video signal transmission between CPU and Monitor Fully molded backshell construction for high durability 4k 1080p resolution Application High Resolution Monitor Applications Flat Panel Display Applications Digital Projection External Device Hook Up HDTV

Suppliers

Company
Product
Description
Supplier Links
DisplayPort to HDMI Cable Assembly Male/Male, 3M - VPA00003-3M - L-com, Inc.
North Andover, MA, United States
DisplayPort to HDMI Cable Assembly Male/Male, 3M
VPA00003-3M
DisplayPort to HDMI Cable Assembly Male/Male, 3M VPA00003-3M
L-coms VPA00003-3M Displayport to HDMI cables are a cost-effective way to send a video signal from an existing source to a monitor or display without upgrading to a new monitor. These 3 meter digital media cables are manufactured and built with the highest construction quality and support industry standard resolutions up to 1080p and 4k. The VPA00003 cables from L-com are a perfect component for conference rooms, auditoriums and even gaming venues. Features Nickel plated contacts Black PVC Jacket Digital video signal transmission between CPU and Monitor Fully molded backshell construction for high durability 4k 1080p resolution Application High Resolution Monitor Applications Flat Panel Display Applications Digital Projection External Device Hook Up HDTV

L-coms VPA00003-3M Displayport to HDMI cables are a cost-effective way to send a video signal from an existing source to a monitor or display without upgrading to a new monitor. These 3 meter digital media cables are manufactured and built with the highest construction quality and support industry standard resolutions up to 1080p and 4k. The VPA00003 cables from L-com are a perfect component for conference rooms, auditoriums and even gaming venues.

Features

  • Nickel plated contacts
  • Black PVC Jacket
  • Digital video signal transmission between CPU and Monitor
  • Fully molded backshell construction for high durability
  • 4k 1080p resolution

Application

  • High Resolution Monitor Applications
  • Flat Panel Display Applications
  • Digital Projection
  • External Device Hook Up
  • HDTV
Supplier's Site
Dp To Hdmi, 3M L-Com - 23AK9706 - Newark, An Avnet Company
Chicago, IL, United States
Dp To Hdmi, 3M L-Com
23AK9706
Dp To Hdmi, 3M L-Com 23AK9706
DP TO HDMI, 3M

DP TO HDMI, 3M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number VPA00003-3M 23AK9706
Product Name DisplayPort to HDMI Cable Assembly Male/Male, 3M Dp To Hdmi, 3M L-Com
Product Type DisplayPort
Unlock Full Specs
to access all available technical data

Similar Products

SCR - scr - BARTEC
Specs
Rated Temperature -45.56 to 82.22 C (-50 to 180 F)
View Details
CATLine CAT 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Type Cat 5
Cable Shielding Braid; Foil
View Details