L-com, Inc. Right Angle Metal Armored HDMI Cable with Ethernet, Male/Male 1M HDCARAMT-1

Description
These unique cables feature a stainless steel crush resistant jacket over our premium HDMI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors including a space saving right angle end, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles Right angle connector ideal for tight spaces Stainless steel material provides 1500 PSI crush resistance Available in 6 lengths ranging from 0.5m to 5m HDMI cable assembly with Ethernet and metal protective outer jacket Application 1080p High Speed HDMI with Ethernet applications Home theatre Industrial PCs
Description
These unique cables feature a stainless steel crush resistant jacket over our premium HDMI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors including a space saving right angle end, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles Right angle connector ideal for tight spaces Stainless steel material provides 1500 PSI crush resistance Available in 6 lengths ranging from 0.5m to 5m HDMI cable assembly with Ethernet and metal protective outer jacket Application 1080p High Speed HDMI with Ethernet applications Home theatre Industrial PCs

Suppliers

Company
Product
Description
Supplier Links
Right Angle Metal Armored HDMI Cable with Ethernet, Male/Male 1M - HDCARAMT-1 - L-com, Inc.
North Andover, MA, United States
Right Angle Metal Armored HDMI Cable with Ethernet, Male/Male 1M
HDCARAMT-1
Right Angle Metal Armored HDMI Cable with Ethernet, Male/Male 1M HDCARAMT-1
These unique cables feature a stainless steel crush resistant jacket over our premium HDMI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors including a space saving right angle end, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles Right angle connector ideal for tight spaces Stainless steel material provides 1500 PSI crush resistance Available in 6 lengths ranging from 0.5m to 5m HDMI cable assembly with Ethernet and metal protective outer jacket Application 1080p High Speed HDMI with Ethernet applications Home theatre Industrial PCs

These unique cables feature a stainless steel crush resistant jacket over our premium HDMI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors including a space saving right angle end, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI.

Features

  • 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles
  • Right angle connector ideal for tight spaces
  • Stainless steel material provides 1500 PSI crush resistance
  • Available in 6 lengths ranging from 0.5m to 5m
  • HDMI cable assembly with Ethernet and metal protective outer jacket

Application

  • 1080p
  • High Speed HDMI with Ethernet applications
  • Home theatre
  • Industrial PCs
Supplier's Site
Ca Hdmi Ra Metal Armor 1M L-Com - 17X1955 - Newark, An Avnet Company
Chicago, IL, United States
Ca Hdmi Ra Metal Armor 1M L-Com
17X1955
Ca Hdmi Ra Metal Armor 1M L-Com 17X1955
CA HDMI RA METAL ARMOR 1M

CA HDMI RA METAL ARMOR 1M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number HDCARAMT-1 17X1955
Product Name Right Angle Metal Armored HDMI Cable with Ethernet, Male/Male 1M Ca Hdmi Ra Metal Armor 1M L-Com
Application Audio; LAN / Ethernet; Video
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-2,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 8.2 ft (25 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
RF Cables And RF Cable Assemblies - NB930 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details