L-com, Inc. High Speed HDMI Cable with Ethernet, Male/ Right Angle Male, LSZH, Left Exit 5.0 m HDRAZ2-5

Description
L-com's HDRAZ2 series right angle HDMI cables are perfect for tight fit and confined space HDMI applications. These rugged right angle HDMI cable assemblies feature a standard HDMI Male A connector on one end and a right angle HDMI Male A connector on the other. LSZH jackets protect valuable electronics and human life in the event of a fire. These right angle HDMI cables are designed for use in enclosures, cabinets or other confined spaces where standard HDMI connector will not fit. These HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Order online today! Features 3D over HDMI 4K Support LSZH jacket and over mold material Used to Connect HDMI sources and displays in tight spaces HDMI Ethernet Channel Application Professional A/V Digital audio/video Digital Signage Shipboard use
Description
L-com's HDRAZ2 series right angle HDMI cables are perfect for tight fit and confined space HDMI applications. These rugged right angle HDMI cable assemblies feature a standard HDMI Male A connector on one end and a right angle HDMI Male A connector on the other. LSZH jackets protect valuable electronics and human life in the event of a fire. These right angle HDMI cables are designed for use in enclosures, cabinets or other confined spaces where standard HDMI connector will not fit. These HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Order online today! Features 3D over HDMI 4K Support LSZH jacket and over mold material Used to Connect HDMI sources and displays in tight spaces HDMI Ethernet Channel Application Professional A/V Digital audio/video Digital Signage Shipboard use

Suppliers

Company
Product
Description
Supplier Links
High Speed HDMI Cable with Ethernet, Male/ Right Angle Male, LSZH, Left Exit 5.0 m - HDRAZ2-5 - L-com, Inc.
North Andover, MA, United States
High Speed HDMI Cable with Ethernet, Male/ Right Angle Male, LSZH, Left Exit 5.0 m
HDRAZ2-5
High Speed HDMI Cable with Ethernet, Male/ Right Angle Male, LSZH, Left Exit 5.0 m HDRAZ2-5
L-com's HDRAZ2 series right angle HDMI cables are perfect for tight fit and confined space HDMI applications. These rugged right angle HDMI cable assemblies feature a standard HDMI Male A connector on one end and a right angle HDMI Male A connector on the other. LSZH jackets protect valuable electronics and human life in the event of a fire. These right angle HDMI cables are designed for use in enclosures, cabinets or other confined spaces where standard HDMI connector will not fit. These HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Order online today! Features 3D over HDMI 4K Support LSZH jacket and over mold material Used to Connect HDMI sources and displays in tight spaces HDMI Ethernet Channel Application Professional A/V Digital audio/video Digital Signage Shipboard use

L-com's HDRAZ2 series right angle HDMI cables are perfect for tight fit and confined space HDMI applications. These rugged right angle HDMI cable assemblies feature a standard HDMI Male A connector on one end and a right angle HDMI Male A connector on the other. LSZH jackets protect valuable electronics and human life in the event of a fire. These right angle HDMI cables are designed for use in enclosures, cabinets or other confined spaces where standard HDMI connector will not fit. These HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Order online today!

Features

  • 3D over HDMI
  • 4K Support
  • LSZH jacket and over mold material
  • Used to Connect HDMI sources and displays in tight spaces
  • HDMI Ethernet Channel

Application

  • Professional A/V
  • Digital audio/video
  • Digital Signage
  • Shipboard use
Supplier's Site
Ca Hdmi Ra2 To Str Lszh 5M L-Com - 72T2443 - Newark, An Avnet Company
Chicago, IL, United States
Ca Hdmi Ra2 To Str Lszh 5M L-Com
72T2443
Ca Hdmi Ra2 To Str Lszh 5M L-Com 72T2443
CA HDMI RA2 TO STR LSZH 5M

CA HDMI RA2 TO STR LSZH 5M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number HDRAZ2-5 72T2443
Product Name High Speed HDMI Cable with Ethernet, Male/ Right Angle Male, LSZH, Left Exit 5.0 m Ca Hdmi Ra2 To Str Lszh 5M L-Com
Application Audio; LAN / Ethernet; Video
Unlock Full Specs
to access all available technical data