L-com, Inc. HDMI High Flex cable 1M VHA00001-1M

Description
High Flex HDMI Cable is perfect for applications requiring high speed HDMI features and video resolutions up to 4k and have the high flexibility for routing cable in tight spaces and tight corners or applications where the cable might be mobile in its application. Features 4K 1080p video resolution Used to connect an HDMI source to an HDMI Display Fully molded backshell construction is highly durable 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles 10,000 flex cycles Application HDTV Home Theatre 4K 1080p Set top box applications External Device hook up
Description
High Flex HDMI Cable is perfect for applications requiring high speed HDMI features and video resolutions up to 4k and have the high flexibility for routing cable in tight spaces and tight corners or applications where the cable might be mobile in its application. Features 4K 1080p video resolution Used to connect an HDMI source to an HDMI Display Fully molded backshell construction is highly durable 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles 10,000 flex cycles Application HDTV Home Theatre 4K 1080p Set top box applications External Device hook up
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable, HDMI Plug-Plug, 1M, Black (part number 43AC8328) features two HDMI male connectors with gold-plated contacts, ensuring reliable signal transmission. It is constructed with high-flex PVC material and is designed to withstand a minimum of 10,000 bend cycles, making it suitable for environments requiring durability. The cable includes individually shielded twisted pairs and an overall shield of aluminum mylar plus braided tinned copper, which helps reduce interference. It complies with the CE2011/65/EU RoHS directive, indicating it is free from hazardous substances. The cable is individually packaged and tested for continuity, ensuring quality and performance.

Datasheet Summary
Powered by GS/AI

The Cable, HDMI Plug-Plug, 1M, Black (part number 43AC8328) features two HDMI male connectors with gold-plated contacts, ensuring reliable signal transmission. It is constructed with high-flex PVC material and is designed to withstand a minimum of 10,000 bend cycles, making it suitable for environments requiring durability. The cable includes individually shielded twisted pairs and an overall shield of aluminum mylar plus braided tinned copper, which helps reduce interference. It complies with the CE2011/65/EU RoHS directive, indicating it is free from hazardous substances. The cable is individually packaged and tested for continuity, ensuring quality and performance.

Suppliers

Company
Product
Description
Supplier Links
HDMI High Flex cable 1M - VHA00001-1M - L-com, Inc.
North Andover, MA, United States
HDMI High Flex cable 1M
VHA00001-1M
HDMI High Flex cable 1M VHA00001-1M
High Flex HDMI Cable is perfect for applications requiring high speed HDMI features and video resolutions up to 4k and have the high flexibility for routing cable in tight spaces and tight corners or applications where the cable might be mobile in its application. Features 4K 1080p video resolution Used to connect an HDMI source to an HDMI Display Fully molded backshell construction is highly durable 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles 10,000 flex cycles Application HDTV Home Theatre 4K 1080p Set top box applications External Device hook up

High Flex HDMI Cable is perfect for applications requiring high speed HDMI features and video resolutions up to 4k and have the high flexibility for routing cable in tight spaces and tight corners or applications where the cable might be mobile in its application.

Features

  • 4K 1080p video resolution
  • Used to connect an HDMI source to an HDMI Display
  • Fully molded backshell construction is highly durable
  • 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles
  • 10,000 flex cycles

Application

  • HDTV
  • Home Theatre
  • 4K 1080p
  • Set top box applications
  • External Device hook up
Supplier's Site
Cable, Hdmi Plug-Plug, 1M, Black; Connector Type A L-Com - 43AC8328 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi Plug-Plug, 1M, Black; Connector Type A L-Com
43AC8328
Cable, Hdmi Plug-Plug, 1M, Black; Connector Type A L-Com 43AC8328
CABLE, HDMI PLUG-PLUG, 1M, BLACK; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:High Flex HDMI Cables Series RoHS Compliant: Yes

CABLE, HDMI PLUG-PLUG, 1M, BLACK; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:High Flex HDMI Cables Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number VHA00001-1M 43AC8328
Product Name HDMI High Flex cable 1M Cable, Hdmi Plug-Plug, 1M, Black; Connector Type A L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
BNC Male to Test Cable, RG58C/U - 1046 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details