L-com, Inc. HDMI (M)to DisplayPort (M) LSZH 1M Cable VHA00014-1M

Description
The HDMI to DisplayPort cable is a cost-effective solution to send video signal from an existing source device to a projector or monitor, without the expense of upgrading to a new monitor. The cable offers high quality construction and supports high bandwidth video resolutions up to 1920x1200 or HDTV resolutions up to 1080p. An ideal component for solutions in auditoriums, conference rooms, or other applications. Features low smoke zero halogen cable jacketing. Features Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Gold plated contact pins to minimize signal loss Low Smoke Zero Halogen cable jacket Fully molded backshell construction is highly durable 4K 1080p video resolution Application High resolution monitor applications Flat panel display applications Digital Projection External Device hook up HDTV
Datasheet
Description
The HDMI to DisplayPort cable is a cost-effective solution to send video signal from an existing source device to a projector or monitor, without the expense of upgrading to a new monitor. The cable offers high quality construction and supports high bandwidth video resolutions up to 1920x1200 or HDTV resolutions up to 1080p. An ideal component for solutions in auditoriums, conference rooms, or other applications. Features low smoke zero halogen cable jacketing. Features Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Gold plated contact pins to minimize signal loss Low Smoke Zero Halogen cable jacket Fully molded backshell construction is highly durable 4K 1080p video resolution Application High resolution monitor applications Flat panel display applications Digital Projection External Device hook up HDTV
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDMI (M)to DisplayPort (M) LSZH 1M Cable - VHA00014-1M - L-com, Inc.
North Andover, MA, United States
HDMI (M)to DisplayPort (M) LSZH 1M Cable
VHA00014-1M
HDMI (M)to DisplayPort (M) LSZH 1M Cable VHA00014-1M
The HDMI to DisplayPort cable is a cost-effective solution to send video signal from an existing source device to a projector or monitor, without the expense of upgrading to a new monitor. The cable offers high quality construction and supports high bandwidth video resolutions up to 1920x1200 or HDTV resolutions up to 1080p. An ideal component for solutions in auditoriums, conference rooms, or other applications. Features low smoke zero halogen cable jacketing. Features Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Gold plated contact pins to minimize signal loss Low Smoke Zero Halogen cable jacket Fully molded backshell construction is highly durable 4K 1080p video resolution Application High resolution monitor applications Flat panel display applications Digital Projection External Device hook up HDTV

The HDMI to DisplayPort cable is a cost-effective solution to send video signal from an existing source device to a projector or monitor, without the expense of upgrading to a new monitor. The cable offers high quality construction and supports high bandwidth video resolutions up to 1920x1200 or HDTV resolutions up to 1080p. An ideal component for solutions in auditoriums, conference rooms, or other applications. Features low smoke zero halogen cable jacketing.

Features

  • Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor)
  • Gold plated contact pins to minimize signal loss
  • Low Smoke Zero Halogen cable jacket
  • Fully molded backshell construction is highly durable
  • 4K 1080p video resolution

Application

  • High resolution monitor applications
  • Flat panel display applications
  • Digital Projection
  • External Device hook up
  • HDTV
Supplier's Site
Cable, Hdmi Plug-Dp Plug, 3.3Ft, Blk; Connector Type A L-Com - 07AH3225 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi Plug-Dp Plug, 3.3Ft, Blk; Connector Type A L-Com
07AH3225
Cable, Hdmi Plug-Dp Plug, 3.3Ft, Blk; Connector Type A L-Com 07AH3225
CABLE, HDMI PLUG-DP PLUG, 3.3FT, BLK; Connector Type A:HDMI Plug; Connector Type B:DisplayPort Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE, HDMI PLUG-DP PLUG, 3.3FT, BLK; Connector Type A:HDMI Plug; Connector Type B:DisplayPort Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number VHA00014-1M 07AH3225
Product Name HDMI (M)to DisplayPort (M) LSZH 1M Cable Cable, Hdmi Plug-Dp Plug, 3.3Ft, Blk; Connector Type A L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to XK Mini-Hooks - 1020XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details