L-com, Inc. Metal Armored HDMI Cable with Ethernet, Male/Male 4.0M HDCAMT-4

Description
These unique cables feature a stainless steel crush resistant jacket over our premium HDMI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features Available in 6 lengths ranging from 0.5m to 5m HDMI cable assembly with Ethernet and metal protective outer jacket 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles Foil plus braid shield provides maximum protection against EMI/RFI Stainless steel material provides 1500 PSI crush resistance Application 1080p High Speed HDMI with Ethernet applications Home theatre Industrial PCs
Description
These unique cables feature a stainless steel crush resistant jacket over our premium HDMI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features Available in 6 lengths ranging from 0.5m to 5m HDMI cable assembly with Ethernet and metal protective outer jacket 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles Foil plus braid shield provides maximum protection against EMI/RFI Stainless steel material provides 1500 PSI crush resistance Application 1080p High Speed HDMI with Ethernet applications Home theatre Industrial PCs

Suppliers

Company
Product
Description
Supplier Links
Metal Armored HDMI Cable with Ethernet, Male/Male 4.0M - HDCAMT-4 - L-com, Inc.
North Andover, MA, United States
Metal Armored HDMI Cable with Ethernet, Male/Male 4.0M
HDCAMT-4
Metal Armored HDMI Cable with Ethernet, Male/Male 4.0M HDCAMT-4
These unique cables feature a stainless steel crush resistant jacket over our premium HDMI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features Available in 6 lengths ranging from 0.5m to 5m HDMI cable assembly with Ethernet and metal protective outer jacket 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles Foil plus braid shield provides maximum protection against EMI/RFI Stainless steel material provides 1500 PSI crush resistance Application 1080p High Speed HDMI with Ethernet applications Home theatre Industrial PCs

These unique cables feature a stainless steel crush resistant jacket over our premium HDMI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI.

Features

  • Available in 6 lengths ranging from 0.5m to 5m
  • HDMI cable assembly with Ethernet and metal protective outer jacket
  • 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Stainless steel material provides 1500 PSI crush resistance

Application

  • 1080p
  • High Speed HDMI with Ethernet applications
  • Home theatre
  • Industrial PCs
Supplier's Site
Ca Hdmi Metal Armor 4M L-Com - 43W5880 - Newark, An Avnet Company
Chicago, IL, United States
Ca Hdmi Metal Armor 4M L-Com
43W5880
Ca Hdmi Metal Armor 4M L-Com 43W5880
CA HDMI METAL ARMOR 4M

CA HDMI METAL ARMOR 4M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number HDCAMT-4 43W5880
Product Name Metal Armored HDMI Cable with Ethernet, Male/Male 4.0M Ca Hdmi Metal Armor 4M L-Com
Application Audio; LAN / Ethernet; Video
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details