L-com, Inc. HDMI Flat LSZH Cables length 2M VHA00016-2M

Description
L-com's HDMI Flat Cables offer a cost effective way to support HDMI applications in tight places. Additonal features include rugged over-mold connectors, PVC jacketing, gold plated contacts and double shielding which protects your AV signals from EMI/RFI. Available in six off the shelf lengths, these cables are perfect for all your high speed HDMI applications. Order online today! Features Used to connect an HDMI source to an HDMI Display Fully molded backshell construction is highly durable Gold plated contact pins to minimize signal loss and insure many mating cycles Available in six lengths ranging from 0.5m to 5.0m Application HDTV Home Theatre 1080p High Speed HDMI with Ethernet applications
Description
L-com's HDMI Flat Cables offer a cost effective way to support HDMI applications in tight places. Additonal features include rugged over-mold connectors, PVC jacketing, gold plated contacts and double shielding which protects your AV signals from EMI/RFI. Available in six off the shelf lengths, these cables are perfect for all your high speed HDMI applications. Order online today! Features Used to connect an HDMI source to an HDMI Display Fully molded backshell construction is highly durable Gold plated contact pins to minimize signal loss and insure many mating cycles Available in six lengths ranging from 0.5m to 5.0m Application HDTV Home Theatre 1080p High Speed HDMI with Ethernet applications

Suppliers

Company
Product
Description
Supplier Links
HDMI Flat LSZH Cables length 2M - VHA00016-2M - L-com, Inc.
North Andover, MA, United States
HDMI Flat LSZH Cables length 2M
VHA00016-2M
HDMI Flat LSZH Cables length 2M VHA00016-2M
L-com's HDMI Flat Cables offer a cost effective way to support HDMI applications in tight places. Additonal features include rugged over-mold connectors, PVC jacketing, gold plated contacts and double shielding which protects your AV signals from EMI/RFI. Available in six off the shelf lengths, these cables are perfect for all your high speed HDMI applications. Order online today! Features Used to connect an HDMI source to an HDMI Display Fully molded backshell construction is highly durable Gold plated contact pins to minimize signal loss and insure many mating cycles Available in six lengths ranging from 0.5m to 5.0m Application HDTV Home Theatre 1080p High Speed HDMI with Ethernet applications

L-com's HDMI Flat Cables offer a cost effective way to support HDMI applications in tight places. Additonal features include rugged over-mold connectors, PVC jacketing, gold plated contacts and double shielding which protects your AV signals from EMI/RFI. Available in six off the shelf lengths, these cables are perfect for all your high speed HDMI applications. Order online today!

Features

  • Used to connect an HDMI source to an HDMI Display
  • Fully molded backshell construction is highly durable
  • Gold plated contact pins to minimize signal loss and insure many mating cycles
  • Available in six lengths ranging from 0.5m to 5.0m

Application

  • HDTV
  • Home Theatre
  • 1080p
  • High Speed HDMI with Ethernet applications
Supplier's Site
Hdmi Lszh Flat Cable Male To Male 2M L-Com - 23AK9431 - Newark, An Avnet Company
Chicago, IL, United States
Hdmi Lszh Flat Cable Male To Male 2M L-Com
23AK9431
Hdmi Lszh Flat Cable Male To Male 2M L-Com 23AK9431
HDMI LSZH FLAT CABLE MALE TO MALE 2M

HDMI LSZH FLAT CABLE MALE TO MALE 2M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number VHA00016-2M 23AK9431
Product Name HDMI Flat LSZH Cables length 2M Hdmi Lszh Flat Cable Male To Male 2M L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Female BNC Breakout to Stacking Minature Banana Plugs - 1006M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details