L-com, Inc. USB 3.1 Type C to HDMI male Dongle HD-UC-MM-3

Description
USB 3.1 Hub adapters utilize the USB Type C port on a device and allows the connection of other peripherals without having to buy a new cable or device. Features Use for PC, Mobile, internet, TV or monitor HDMI output video resolution ratio up to 4K USB Type C interface with Host device Application POS Digital Signage Multimedia
Description
USB 3.1 Hub adapters utilize the USB Type C port on a device and allows the connection of other peripherals without having to buy a new cable or device. Features Use for PC, Mobile, internet, TV or monitor HDMI output video resolution ratio up to 4K USB Type C interface with Host device Application POS Digital Signage Multimedia

Suppliers

Company
Product
Description
Supplier Links
USB 3.1 Type C to HDMI male Dongle - HD-UC-MM-3 - L-com, Inc.
North Andover, MA, United States
USB 3.1 Type C to HDMI male Dongle
HD-UC-MM-3
USB 3.1 Type C to HDMI male Dongle HD-UC-MM-3
USB 3.1 Hub adapters utilize the USB Type C port on a device and allows the connection of other peripherals without having to buy a new cable or device. Features Use for PC, Mobile, internet, TV or monitor HDMI output video resolution ratio up to 4K USB Type C interface with Host device Application POS Digital Signage Multimedia

USB 3.1 Hub adapters utilize the USB Type C port on a device and allows the connection of other peripherals without having to buy a new cable or device.

Features

  • Use for PC, Mobile, internet, TV or monitor
  • HDMI output video resolution ratio up to 4K
  • USB Type C interface with Host device

Application

  • POS
  • Digital Signage
  • Multimedia
Supplier's Site
Hdmi Male To Usb Type C Dongle L-Com - 23AK3270 - Newark, An Avnet Company
Chicago, IL, United States
Hdmi Male To Usb Type C Dongle L-Com
23AK3270
Hdmi Male To Usb Type C Dongle L-Com 23AK3270
HDMI MALE TO USB TYPE C DONGLE

HDMI MALE TO USB TYPE C DONGLE

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number HD-UC-MM-3 23AK3270
Product Name USB 3.1 Type C to HDMI male Dongle Hdmi Male To Usb Type C Dongle L-Com
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type HDMI
View Details
ZK2000-2124-3xxx | Sensor cable, PVC, 3 x 0.25 mm², fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2400/404-500 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 16.4 ft (50 dm)
View Details