L-com, Inc. HDMI Flat LSZH Cables length 0.5M VHA00016-05M

Description
L-com's HDMI Flat Cables offer a cost effective way to support HDMI applications in tight places. Additonal features include rugged over-mold connectors, PVC jacketing, gold plated contacts and double shielding which protects your AV signals from EMI/RFI. Available in six off the shelf lengths, these cables are perfect for all your high speed HDMI applications. Order online today! Features Used to connect an HDMI source to an HDMI Display Fully molded backshell construction is highly durable Gold plated contact pins to minimize signal loss and insure many mating cycles Available in six lengths ranging from 0.5m to 5.0m Application HDTV Home Theatre 1080p High Speed HDMI with Ethernet applications
Description
L-com's HDMI Flat Cables offer a cost effective way to support HDMI applications in tight places. Additonal features include rugged over-mold connectors, PVC jacketing, gold plated contacts and double shielding which protects your AV signals from EMI/RFI. Available in six off the shelf lengths, these cables are perfect for all your high speed HDMI applications. Order online today! Features Used to connect an HDMI source to an HDMI Display Fully molded backshell construction is highly durable Gold plated contact pins to minimize signal loss and insure many mating cycles Available in six lengths ranging from 0.5m to 5.0m Application HDTV Home Theatre 1080p High Speed HDMI with Ethernet applications

Suppliers

Company
Product
Description
Supplier Links
HDMI Flat LSZH Cables length 0.5M - VHA00016-05M - L-com, Inc.
North Andover, MA, United States
HDMI Flat LSZH Cables length 0.5M
VHA00016-05M
HDMI Flat LSZH Cables length 0.5M VHA00016-05M
L-com's HDMI Flat Cables offer a cost effective way to support HDMI applications in tight places. Additonal features include rugged over-mold connectors, PVC jacketing, gold plated contacts and double shielding which protects your AV signals from EMI/RFI. Available in six off the shelf lengths, these cables are perfect for all your high speed HDMI applications. Order online today! Features Used to connect an HDMI source to an HDMI Display Fully molded backshell construction is highly durable Gold plated contact pins to minimize signal loss and insure many mating cycles Available in six lengths ranging from 0.5m to 5.0m Application HDTV Home Theatre 1080p High Speed HDMI with Ethernet applications

L-com's HDMI Flat Cables offer a cost effective way to support HDMI applications in tight places. Additonal features include rugged over-mold connectors, PVC jacketing, gold plated contacts and double shielding which protects your AV signals from EMI/RFI. Available in six off the shelf lengths, these cables are perfect for all your high speed HDMI applications. Order online today!

Features

  • Used to connect an HDMI source to an HDMI Display
  • Fully molded backshell construction is highly durable
  • Gold plated contact pins to minimize signal loss and insure many mating cycles
  • Available in six lengths ranging from 0.5m to 5.0m

Application

  • HDTV
  • Home Theatre
  • 1080p
  • High Speed HDMI with Ethernet applications
Supplier's Site
Hdmi Lszh Flat Cable Male To Male .05M L-Com - 23AK9430 - Newark, An Avnet Company
Chicago, IL, United States
Hdmi Lszh Flat Cable Male To Male .05M L-Com
23AK9430
Hdmi Lszh Flat Cable Male To Male .05M L-Com 23AK9430
HDMI LSZH FLAT CABLE MALE TO MALE .05M

HDMI LSZH FLAT CABLE MALE TO MALE .05M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number VHA00016-05M 23AK9430
Product Name HDMI Flat LSZH Cables length 0.5M Hdmi Lszh Flat Cable Male To Male .05M L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Sensor Cord, Rcpt-Free End, 3M Rohs Compliant Sensata/bei Sensors - 75AJ3572 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3340/400-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers