L-com, Inc. High Speed HDMI Cable with Ethernet, Male/ Right Angle Male, LSZH, Top Exit 4.0 m HDRAZ3-4

Description
L-com's HDRAZ3 series right angle HDMI cables are perfect for tight fit and confined space HDMI applications. These rugged right angle HDMI cable assemblies feature a standard HDMI Male A connector on one end and a right angle HDMI Male A connector on the other. LSZH jackets protect valuable electronics and human life in the event of a fire. These right angle HDMI cables are designed for use in enclosures, cabinets or other confined spaces where standard HDMI connector will not fit. These HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Order online today! Features 3D over HDMI HDMI Ethernet Channel Used to Connect HDMI sources and displays in tight spaces 4K Support LSZH jacket and over mold material Application Digital audio/video Digital Signage Shipboard use Professional A/V
Description
L-com's HDRAZ3 series right angle HDMI cables are perfect for tight fit and confined space HDMI applications. These rugged right angle HDMI cable assemblies feature a standard HDMI Male A connector on one end and a right angle HDMI Male A connector on the other. LSZH jackets protect valuable electronics and human life in the event of a fire. These right angle HDMI cables are designed for use in enclosures, cabinets or other confined spaces where standard HDMI connector will not fit. These HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Order online today! Features 3D over HDMI HDMI Ethernet Channel Used to Connect HDMI sources and displays in tight spaces 4K Support LSZH jacket and over mold material Application Digital audio/video Digital Signage Shipboard use Professional A/V

Suppliers

Company
Product
Description
Supplier Links
High Speed HDMI Cable with Ethernet, Male/ Right Angle Male, LSZH, Top Exit 4.0 m - HDRAZ3-4 - L-com, Inc.
North Andover, MA, United States
High Speed HDMI Cable with Ethernet, Male/ Right Angle Male, LSZH, Top Exit 4.0 m
HDRAZ3-4
High Speed HDMI Cable with Ethernet, Male/ Right Angle Male, LSZH, Top Exit 4.0 m HDRAZ3-4
L-com's HDRAZ3 series right angle HDMI cables are perfect for tight fit and confined space HDMI applications. These rugged right angle HDMI cable assemblies feature a standard HDMI Male A connector on one end and a right angle HDMI Male A connector on the other. LSZH jackets protect valuable electronics and human life in the event of a fire. These right angle HDMI cables are designed for use in enclosures, cabinets or other confined spaces where standard HDMI connector will not fit. These HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Order online today! Features 3D over HDMI HDMI Ethernet Channel Used to Connect HDMI sources and displays in tight spaces 4K Support LSZH jacket and over mold material Application Digital audio/video Digital Signage Shipboard use Professional A/V

L-com's HDRAZ3 series right angle HDMI cables are perfect for tight fit and confined space HDMI applications. These rugged right angle HDMI cable assemblies feature a standard HDMI Male A connector on one end and a right angle HDMI Male A connector on the other. LSZH jackets protect valuable electronics and human life in the event of a fire. These right angle HDMI cables are designed for use in enclosures, cabinets or other confined spaces where standard HDMI connector will not fit. These HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Order online today!

Features

  • 3D over HDMI
  • HDMI Ethernet Channel
  • Used to Connect HDMI sources and displays in tight spaces
  • 4K Support
  • LSZH jacket and over mold material

Application

  • Digital audio/video
  • Digital Signage
  • Shipboard use
  • Professional A/V
Supplier's Site
Hdmi Ra3 M/ Str M Lszh 4M L-Com - 45W8208 - Newark, An Avnet Company
Chicago, IL, United States
Hdmi Ra3 M/ Str M Lszh 4M L-Com
45W8208
Hdmi Ra3 M/ Str M Lszh 4M L-Com 45W8208
HDMI RA3 M/ STR M LSZH 4M

HDMI RA3 M/ STR M LSZH 4M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number HDRAZ3-4 45W8208
Product Name High Speed HDMI Cable with Ethernet, Male/ Right Angle Male, LSZH, Top Exit 4.0 m Hdmi Ra3 M/ Str M Lszh 4M L-Com
Application Audio; LAN / Ethernet; Video
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details