L-com, Inc. HDMI (M)to DisplayPort (M) LSZH 0.5M Cable VHA00014-05M

Description
The HDMI to DisplayPort cable is a cost-effective solution to send video signal from an existing source device to a projector or monitor, without the expense of upgrading to a new monitor. The cable offers high quality construction and supports high bandwidth video resolutions up to 1920x1200 or HDTV resolutions up to 1080p. An ideal component for solutions in auditoriums, conference rooms, or other applications. Features low smoke zero halogen cable jacketing. Features Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Gold plated contact pins to minimize signal loss Low Smoke Zero Halogen cable jacket Fully molded backshell construction is highly durable 4K 1080p video resolution Application High resolution monitor applications Flat panel display applications Digital Projection External Device hook up HDTV
Datasheet
Description
The HDMI to DisplayPort cable is a cost-effective solution to send video signal from an existing source device to a projector or monitor, without the expense of upgrading to a new monitor. The cable offers high quality construction and supports high bandwidth video resolutions up to 1920x1200 or HDTV resolutions up to 1080p. An ideal component for solutions in auditoriums, conference rooms, or other applications. Features low smoke zero halogen cable jacketing. Features Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Gold plated contact pins to minimize signal loss Low Smoke Zero Halogen cable jacket Fully molded backshell construction is highly durable 4K 1080p video resolution Application High resolution monitor applications Flat panel display applications Digital Projection External Device hook up HDTV
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDMI (M)to DisplayPort (M) LSZH 0.5M Cable - VHA00014-05M - L-com, Inc.
North Andover, MA, United States
HDMI (M)to DisplayPort (M) LSZH 0.5M Cable
VHA00014-05M
HDMI (M)to DisplayPort (M) LSZH 0.5M Cable VHA00014-05M
The HDMI to DisplayPort cable is a cost-effective solution to send video signal from an existing source device to a projector or monitor, without the expense of upgrading to a new monitor. The cable offers high quality construction and supports high bandwidth video resolutions up to 1920x1200 or HDTV resolutions up to 1080p. An ideal component for solutions in auditoriums, conference rooms, or other applications. Features low smoke zero halogen cable jacketing. Features Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Gold plated contact pins to minimize signal loss Low Smoke Zero Halogen cable jacket Fully molded backshell construction is highly durable 4K 1080p video resolution Application High resolution monitor applications Flat panel display applications Digital Projection External Device hook up HDTV

The HDMI to DisplayPort cable is a cost-effective solution to send video signal from an existing source device to a projector or monitor, without the expense of upgrading to a new monitor. The cable offers high quality construction and supports high bandwidth video resolutions up to 1920x1200 or HDTV resolutions up to 1080p. An ideal component for solutions in auditoriums, conference rooms, or other applications. Features low smoke zero halogen cable jacketing.

Features

  • Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor)
  • Gold plated contact pins to minimize signal loss
  • Low Smoke Zero Halogen cable jacket
  • Fully molded backshell construction is highly durable
  • 4K 1080p video resolution

Application

  • High resolution monitor applications
  • Flat panel display applications
  • Digital Projection
  • External Device hook up
  • HDTV
Supplier's Site
Cable, Hdmi Plug-Dp Plug, 19.7, Blk; Connector Type A L-Com - 07AH3224 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi Plug-Dp Plug, 19.7, Blk; Connector Type A L-Com
07AH3224
Cable, Hdmi Plug-Dp Plug, 19.7, Blk; Connector Type A L-Com 07AH3224
CABLE, HDMI PLUG-DP PLUG, 19.7", BLK; Connector Type A:HDMI Plug; Connector Type B:DisplayPort Plug; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE, HDMI PLUG-DP PLUG, 19.7", BLK; Connector Type A:HDMI Plug; Connector Type B:DisplayPort Plug; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number VHA00014-05M 07AH3224
Product Name HDMI (M)to DisplayPort (M) LSZH 0.5M Cable Cable, Hdmi Plug-Dp Plug, 19.7, Blk; Connector Type A L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to Stacking Minature Banana Plugs - 1006M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details