L-com, Inc. Premium Panel Mount DVI-D Single Link Male/Female Cable Assembly 10ft PMDVI-DSLMF-10

Description
L-com's Premium Panel Mount DVI-D Single Link cable assemblies provide a simple and cost effective method to pass a digital video signal through a panel, enclosure or wall plate. The female panel mount cable comes with cable mount and panel mount jackscrews, allowing a quick transition to an inline extension cable if needed. These cables include dual ferrite beads to reduce EMI/RFI and 30 microinch gold plated connectors for reduced signal loss. Features 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles Fully molded backshell construction is highly durable Supplied with panel mounting and inline cable mounting hardware Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Maximum panel thickness 0.063 inches (1.6mm) Application Digital Projection Digital Signage Flat panel display applications High resolution monitor applications Set top box applications
Description
L-com's Premium Panel Mount DVI-D Single Link cable assemblies provide a simple and cost effective method to pass a digital video signal through a panel, enclosure or wall plate. The female panel mount cable comes with cable mount and panel mount jackscrews, allowing a quick transition to an inline extension cable if needed. These cables include dual ferrite beads to reduce EMI/RFI and 30 microinch gold plated connectors for reduced signal loss. Features 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles Fully molded backshell construction is highly durable Supplied with panel mounting and inline cable mounting hardware Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Maximum panel thickness 0.063 inches (1.6mm) Application Digital Projection Digital Signage Flat panel display applications High resolution monitor applications Set top box applications

Suppliers

Company
Product
Description
Supplier Links
Premium Panel Mount DVI-D Single Link Male/Female Cable Assembly 10ft - PMDVI-DSLMF-10 - L-com, Inc.
North Andover, MA, United States
Premium Panel Mount DVI-D Single Link Male/Female Cable Assembly 10ft
PMDVI-DSLMF-10
Premium Panel Mount DVI-D Single Link Male/Female Cable Assembly 10ft PMDVI-DSLMF-10
L-com's Premium Panel Mount DVI-D Single Link cable assemblies provide a simple and cost effective method to pass a digital video signal through a panel, enclosure or wall plate. The female panel mount cable comes with cable mount and panel mount jackscrews, allowing a quick transition to an inline extension cable if needed. These cables include dual ferrite beads to reduce EMI/RFI and 30 microinch gold plated connectors for reduced signal loss. Features 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles Fully molded backshell construction is highly durable Supplied with panel mounting and inline cable mounting hardware Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Maximum panel thickness 0.063 inches (1.6mm) Application Digital Projection Digital Signage Flat panel display applications High resolution monitor applications Set top box applications

L-com's Premium Panel Mount DVI-D Single Link cable assemblies provide a simple and cost effective method to pass a digital video signal through a panel, enclosure or wall plate. The female panel mount cable comes with cable mount and panel mount jackscrews, allowing a quick transition to an inline extension cable if needed. These cables include dual ferrite beads to reduce EMI/RFI and 30 microinch gold plated connectors for reduced signal loss.

Features

  • 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles
  • Fully molded backshell construction is highly durable
  • Supplied with panel mounting and inline cable mounting hardware
  • Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor)
  • Maximum panel thickness 0.063 inches (1.6mm)

Application

  • Digital Projection
  • Digital Signage
  • Flat panel display applications
  • High resolution monitor applications
  • Set top box applications
Supplier's Site
Ca Dvi-D Pnl Mnt Sgl Lnk 10 L-Com - 82AC2360 - Newark, An Avnet Company
Chicago, IL, United States
Ca Dvi-D Pnl Mnt Sgl Lnk 10 L-Com
82AC2360
Ca Dvi-D Pnl Mnt Sgl Lnk 10 L-Com 82AC2360
CA DVI-D PNL MNT SGL LNK 10

CA DVI-D PNL MNT SGL LNK 10

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number PMDVI-DSLMF-10 82AC2360
Product Name Premium Panel Mount DVI-D Single Link Male/Female Cable Assembly 10ft Ca Dvi-D Pnl Mnt Sgl Lnk 10 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Standard Cable Assemblies - Bx8SM-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3037/200-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers