L-com, Inc. Right Angle Metal Armored HDMI Cable with Ethernet, Male/Male 4M HDCARAMT-4

Description
These unique cables feature a stainless steel crush resistant jacket over our premium HDMI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors including a space saving right angle end, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features Available in 6 lengths ranging from 0.5m to 5m HDMI cable assembly with Ethernet and metal protective outer jacket Stainless steel material provides 1500 PSI crush resistance 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles Right angle connector ideal for tight spaces Application High Speed HDMI with Ethernet applications Home theatre 1080p Industrial PCs
Description
These unique cables feature a stainless steel crush resistant jacket over our premium HDMI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors including a space saving right angle end, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features Available in 6 lengths ranging from 0.5m to 5m HDMI cable assembly with Ethernet and metal protective outer jacket Stainless steel material provides 1500 PSI crush resistance 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles Right angle connector ideal for tight spaces Application High Speed HDMI with Ethernet applications Home theatre 1080p Industrial PCs

Suppliers

Company
Product
Description
Supplier Links
Right Angle Metal Armored HDMI Cable with Ethernet, Male/Male 4M - HDCARAMT-4 - L-com, Inc.
North Andover, MA, United States
Right Angle Metal Armored HDMI Cable with Ethernet, Male/Male 4M
HDCARAMT-4
Right Angle Metal Armored HDMI Cable with Ethernet, Male/Male 4M HDCARAMT-4
These unique cables feature a stainless steel crush resistant jacket over our premium HDMI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors including a space saving right angle end, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features Available in 6 lengths ranging from 0.5m to 5m HDMI cable assembly with Ethernet and metal protective outer jacket Stainless steel material provides 1500 PSI crush resistance 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles Right angle connector ideal for tight spaces Application High Speed HDMI with Ethernet applications Home theatre 1080p Industrial PCs

These unique cables feature a stainless steel crush resistant jacket over our premium HDMI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors including a space saving right angle end, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI.

Features

  • Available in 6 lengths ranging from 0.5m to 5m
  • HDMI cable assembly with Ethernet and metal protective outer jacket
  • Stainless steel material provides 1500 PSI crush resistance
  • 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles
  • Right angle connector ideal for tight spaces

Application

  • High Speed HDMI with Ethernet applications
  • Home theatre
  • 1080p
  • Industrial PCs
Supplier's Site
Ca Hdmi Ra Metal Armor 4M L-Com - 17X1958 - Newark, An Avnet Company
Chicago, IL, United States
Ca Hdmi Ra Metal Armor 4M L-Com
17X1958
Ca Hdmi Ra Metal Armor 4M L-Com 17X1958
CA HDMI RA METAL ARMOR 4M

CA HDMI RA METAL ARMOR 4M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number HDCARAMT-4 17X1958
Product Name Right Angle Metal Armored HDMI Cable with Ethernet, Male/Male 4M Ca Hdmi Ra Metal Armor 4M L-Com
Application Audio; LAN / Ethernet; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
“N” Series Male Test Cable, RG213/U - 6126 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details