L-com, Inc. Mini DisplayPort to HDMI Cable Assembly, 3 meter VPA00005-3M

Description
The 3 meter L-com VPA00005 is a series of Mini DisplayPort to HDMI cable assemblies that is designed to connect Mini DisplayPort source to an HDMI enabled display, such as a monitor. The Mini DP connector on the 3 meter VPA00005 from L-com is far more versitile than a standard DisplayPort connector because of the smaller, compact form factor. These high quality 3 meter L-com cable assemblies are manufactured from the highest quality materials. The VPA00005-3M in 3 meter length is in stock and ready to ship today, as is the same with all L-com products. Features Smaller connector footprint than DVI, VGA and standard DisplayPort Supports color depth of 6, 8, 10, 12, and 16 bits per component Used to transfer Audio and Video to Mini DisplayPort enabled devices and monitors Provides up to 2560x1600 resolution with digital video Supports HDCP (High-Definition Content Protection) Application HD PC display Video display from mobile device Digital Signage High end computer graphics
Description
The 3 meter L-com VPA00005 is a series of Mini DisplayPort to HDMI cable assemblies that is designed to connect Mini DisplayPort source to an HDMI enabled display, such as a monitor. The Mini DP connector on the 3 meter VPA00005 from L-com is far more versitile than a standard DisplayPort connector because of the smaller, compact form factor. These high quality 3 meter L-com cable assemblies are manufactured from the highest quality materials. The VPA00005-3M in 3 meter length is in stock and ready to ship today, as is the same with all L-com products. Features Smaller connector footprint than DVI, VGA and standard DisplayPort Supports color depth of 6, 8, 10, 12, and 16 bits per component Used to transfer Audio and Video to Mini DisplayPort enabled devices and monitors Provides up to 2560x1600 resolution with digital video Supports HDCP (High-Definition Content Protection) Application HD PC display Video display from mobile device Digital Signage High end computer graphics

Suppliers

Company
Product
Description
Supplier Links
Mini DisplayPort to HDMI Cable Assembly, 3 meter - VPA00005-3M - L-com, Inc.
North Andover, MA, United States
Mini DisplayPort to HDMI Cable Assembly, 3 meter
VPA00005-3M
Mini DisplayPort to HDMI Cable Assembly, 3 meter VPA00005-3M
The 3 meter L-com VPA00005 is a series of Mini DisplayPort to HDMI cable assemblies that is designed to connect Mini DisplayPort source to an HDMI enabled display, such as a monitor. The Mini DP connector on the 3 meter VPA00005 from L-com is far more versitile than a standard DisplayPort connector because of the smaller, compact form factor. These high quality 3 meter L-com cable assemblies are manufactured from the highest quality materials. The VPA00005-3M in 3 meter length is in stock and ready to ship today, as is the same with all L-com products. Features Smaller connector footprint than DVI, VGA and standard DisplayPort Supports color depth of 6, 8, 10, 12, and 16 bits per component Used to transfer Audio and Video to Mini DisplayPort enabled devices and monitors Provides up to 2560x1600 resolution with digital video Supports HDCP (High-Definition Content Protection) Application HD PC display Video display from mobile device Digital Signage High end computer graphics

The 3 meter L-com VPA00005 is a series of Mini DisplayPort to HDMI cable assemblies that is designed to connect Mini DisplayPort source to an HDMI enabled display, such as a monitor. The Mini DP connector on the 3 meter VPA00005 from L-com is far more versitile than a standard DisplayPort connector because of the smaller, compact form factor. These high quality 3 meter L-com cable assemblies are manufactured from the highest quality materials. The VPA00005-3M in 3 meter length is in stock and ready to ship today, as is the same with all L-com products.

Features

  • Smaller connector footprint than DVI, VGA and standard DisplayPort
  • Supports color depth of 6, 8, 10, 12, and 16 bits per component
  • Used to transfer Audio and Video to Mini DisplayPort enabled devices and monitors
  • Provides up to 2560x1600 resolution with digital video
  • Supports HDCP (High-Definition Content Protection)

Application

  • HD PC display
  • Video display from mobile device
  • Digital Signage
  • High end computer graphics
Supplier's Site
Cable, Mini Display Plug-Hdmi Plug, 3M; Connector Type A L-Com - 43AJ7048 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Mini Display Plug-Hdmi Plug, 3M; Connector Type A L-Com
43AJ7048
Cable, Mini Display Plug-Hdmi Plug, 3M; Connector Type A L-Com 43AJ7048
CABLE, MINI DISPLAY PLUG-HDMI PLUG, 3M; Connector Type A:Mini DisplayPort Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE, MINI DISPLAY PLUG-HDMI PLUG, 3M; Connector Type A:Mini DisplayPort Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number VPA00005-3M 43AJ7048
Product Name Mini DisplayPort to HDMI Cable Assembly, 3 meter Cable, Mini Display Plug-Hdmi Plug, 3M; Connector Type A L-Com
Product Type DisplayPort
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
TNC Male Test Cable, RG142B/U - 1156 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details