L-com, Inc. Premium DVI to HDMI Cable Assembly, HDMI-M/DVI-D Single Link-M 4.0M HD-DVI-MM-4

Description
Our DVI to HDMI cable products bridge the gap between older DVI video technologies to the newer High Definition HDMI standard. This series of DVI to HDMI cables allows connection of a digital video signal from a DVI-D interface to a HDMI interface. Our premium cable series are fully shielded and contain a custom steel internal enclosure under the DVI molded backshell to reduce the adverse effects of EMI/RFI. Also, 30 microinch gold plated contacts help reduce signal loss and withstand repeated mating cycles. These DVI to HDMI cable products are available in five standard lengths from 1 to 5 meters. Features 30 microinch gold plated contact pins to minimize signal loss Available in 5 standard lengths from 1 to 5 meters Combination of HDMI® and DVI-D interface allows backwards compatibility Digital video signal connection between DVI-D and HDMI® Small size of HDMI® interface makes connections between components quick and easy Application Digital Projection Digital Signage HDTV applications Set top box applications
Description
Our DVI to HDMI cable products bridge the gap between older DVI video technologies to the newer High Definition HDMI standard. This series of DVI to HDMI cables allows connection of a digital video signal from a DVI-D interface to a HDMI interface. Our premium cable series are fully shielded and contain a custom steel internal enclosure under the DVI molded backshell to reduce the adverse effects of EMI/RFI. Also, 30 microinch gold plated contacts help reduce signal loss and withstand repeated mating cycles. These DVI to HDMI cable products are available in five standard lengths from 1 to 5 meters. Features 30 microinch gold plated contact pins to minimize signal loss Available in 5 standard lengths from 1 to 5 meters Combination of HDMI® and DVI-D interface allows backwards compatibility Digital video signal connection between DVI-D and HDMI® Small size of HDMI® interface makes connections between components quick and easy Application Digital Projection Digital Signage HDTV applications Set top box applications

Suppliers

Company
Product
Description
Supplier Links
Premium DVI to HDMI Cable Assembly, HDMI-M/DVI-D Single Link-M 4.0M - HD-DVI-MM-4 - L-com, Inc.
North Andover, MA, United States
Premium DVI to HDMI Cable Assembly, HDMI-M/DVI-D Single Link-M 4.0M
HD-DVI-MM-4
Premium DVI to HDMI Cable Assembly, HDMI-M/DVI-D Single Link-M 4.0M HD-DVI-MM-4
Our DVI to HDMI cable products bridge the gap between older DVI video technologies to the newer High Definition HDMI standard. This series of DVI to HDMI cables allows connection of a digital video signal from a DVI-D interface to a HDMI interface. Our premium cable series are fully shielded and contain a custom steel internal enclosure under the DVI molded backshell to reduce the adverse effects of EMI/RFI. Also, 30 microinch gold plated contacts help reduce signal loss and withstand repeated mating cycles. These DVI to HDMI cable products are available in five standard lengths from 1 to 5 meters. Features 30 microinch gold plated contact pins to minimize signal loss Available in 5 standard lengths from 1 to 5 meters Combination of HDMI® and DVI-D interface allows backwards compatibility Digital video signal connection between DVI-D and HDMI® Small size of HDMI® interface makes connections between components quick and easy Application Digital Projection Digital Signage HDTV applications Set top box applications

Our DVI to HDMI cable products bridge the gap between older DVI video technologies to the newer High Definition HDMI standard. This series of DVI to HDMI cables allows connection of a digital video signal from a DVI-D interface to a HDMI interface. Our premium cable series are fully shielded and contain a custom steel internal enclosure under the DVI molded backshell to reduce the adverse effects of EMI/RFI. Also, 30 microinch gold plated contacts help reduce signal loss and withstand repeated mating cycles. These DVI to HDMI cable products are available in five standard lengths from 1 to 5 meters.

Features

  • 30 microinch gold plated contact pins to minimize signal loss
  • Available in 5 standard lengths from 1 to 5 meters
  • Combination of HDMI® and DVI-D interface allows backwards compatibility
  • Digital video signal connection between DVI-D and HDMI®
  • Small size of HDMI® interface makes connections between components quick and easy

Application

  • Digital Projection
  • Digital Signage
  • HDTV applications
  • Set top box applications
Supplier's Site
Ca Hdmi M/dvi-D M Sngl Lnk 4M L-Com - 72T2382 - Newark, An Avnet Company
Chicago, IL, United States
Ca Hdmi M/dvi-D M Sngl Lnk 4M L-Com
72T2382
Ca Hdmi M/dvi-D M Sngl Lnk 4M L-Com 72T2382
CA HDMI M/DVI-D M SNGL LNK 4M

CA HDMI M/DVI-D M SNGL LNK 4M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number HD-DVI-MM-4 72T2382
Product Name Premium DVI to HDMI Cable Assembly, HDMI-M/DVI-D Single Link-M 4.0M Ca Hdmi M/dvi-D M Sngl Lnk 4M L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Stacking Double Banana Plug to Alligators, Twisted Pair Test Cable - 3059 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details