L-com, Inc. Premium Panel Mount DVI-D Single Link Male/Female Cable Assembly 5ft PMDVI-DSLMF-5

Description
L-com's Premium Panel Mount DVI-D Single Link cable assemblies provide a simple and cost effective method to pass a digital video signal through a panel, enclosure or wall plate. The female panel mount cable comes with cable mount and panel mount jackscrews, allowing a quick transition to an inline extension cable if needed. These cables include dual ferrite beads to reduce EMI/RFI and 30 microinch gold plated connectors for reduced signal loss. Features Fully molded backshell construction is highly durable Supplied with panel mounting and inline cable mounting hardware 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Maximum panel thickness 0.063 inches (1.6mm) Application Digital Projection Digital Signage Flat panel display applications High resolution monitor applications Set top box applications
Description
L-com's Premium Panel Mount DVI-D Single Link cable assemblies provide a simple and cost effective method to pass a digital video signal through a panel, enclosure or wall plate. The female panel mount cable comes with cable mount and panel mount jackscrews, allowing a quick transition to an inline extension cable if needed. These cables include dual ferrite beads to reduce EMI/RFI and 30 microinch gold plated connectors for reduced signal loss. Features Fully molded backshell construction is highly durable Supplied with panel mounting and inline cable mounting hardware 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Maximum panel thickness 0.063 inches (1.6mm) Application Digital Projection Digital Signage Flat panel display applications High resolution monitor applications Set top box applications

Suppliers

Company
Product
Description
Supplier Links
Premium Panel Mount DVI-D Single Link Male/Female Cable Assembly 5ft - PMDVI-DSLMF-5 - L-com, Inc.
North Andover, MA, United States
Premium Panel Mount DVI-D Single Link Male/Female Cable Assembly 5ft
PMDVI-DSLMF-5
Premium Panel Mount DVI-D Single Link Male/Female Cable Assembly 5ft PMDVI-DSLMF-5
L-com's Premium Panel Mount DVI-D Single Link cable assemblies provide a simple and cost effective method to pass a digital video signal through a panel, enclosure or wall plate. The female panel mount cable comes with cable mount and panel mount jackscrews, allowing a quick transition to an inline extension cable if needed. These cables include dual ferrite beads to reduce EMI/RFI and 30 microinch gold plated connectors for reduced signal loss. Features Fully molded backshell construction is highly durable Supplied with panel mounting and inline cable mounting hardware 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Maximum panel thickness 0.063 inches (1.6mm) Application Digital Projection Digital Signage Flat panel display applications High resolution monitor applications Set top box applications

L-com's Premium Panel Mount DVI-D Single Link cable assemblies provide a simple and cost effective method to pass a digital video signal through a panel, enclosure or wall plate. The female panel mount cable comes with cable mount and panel mount jackscrews, allowing a quick transition to an inline extension cable if needed. These cables include dual ferrite beads to reduce EMI/RFI and 30 microinch gold plated connectors for reduced signal loss.

Features

  • Fully molded backshell construction is highly durable
  • Supplied with panel mounting and inline cable mounting hardware
  • 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles
  • Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor)
  • Maximum panel thickness 0.063 inches (1.6mm)

Application

  • Digital Projection
  • Digital Signage
  • Flat panel display applications
  • High resolution monitor applications
  • Set top box applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number PMDVI-DSLMF-5
Product Name Premium Panel Mount DVI-D Single Link Male/Female Cable Assembly 5ft
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to 0.140″ Spade Lugs - 1017-6 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details