L-com, Inc. ThinLine High Speed HDMI Cable with Ethernet, M/M, 10FT VHA00022-10F

Description
The L-com 10 foot VHA00022 line of ThinLine High Speed HDMI Cables with Ethernet are a cost effective alternative to standard diameter HDMI cables. L-com's VHA00022-10F ThinLine 10 foot HDMI cable offers a smaller diameter of 4.5mm, as opposed to standard 7.3mm diameter. With a diameter almost half that of a typical HDMI cable, the VHA00022-10F from L-com offers lighter weight and greater cable flexibility. Our ThinLine VHA00022 10 foot HDMI cables is also a great option for saving space and increasing airflow in high cable density applications. Features Connect HDMI source to HDMI display ThinLine cable diameter of 4.5mm Gold plated contact pins to minimize signal loss and insure many mating cycles Available in multiple lengths from 1 to 10 feet Application HDTV 4k resolution Home Theatre Professional AV installs
Description
The L-com 10 foot VHA00022 line of ThinLine High Speed HDMI Cables with Ethernet are a cost effective alternative to standard diameter HDMI cables. L-com's VHA00022-10F ThinLine 10 foot HDMI cable offers a smaller diameter of 4.5mm, as opposed to standard 7.3mm diameter. With a diameter almost half that of a typical HDMI cable, the VHA00022-10F from L-com offers lighter weight and greater cable flexibility. Our ThinLine VHA00022 10 foot HDMI cables is also a great option for saving space and increasing airflow in high cable density applications. Features Connect HDMI source to HDMI display ThinLine cable diameter of 4.5mm Gold plated contact pins to minimize signal loss and insure many mating cycles Available in multiple lengths from 1 to 10 feet Application HDTV 4k resolution Home Theatre Professional AV installs

Suppliers

Company
Product
Description
Supplier Links
ThinLine High Speed HDMI Cable with Ethernet, M/M, 10FT - VHA00022-10F - L-com, Inc.
North Andover, MA, United States
ThinLine High Speed HDMI Cable with Ethernet, M/M, 10FT
VHA00022-10F
ThinLine High Speed HDMI Cable with Ethernet, M/M, 10FT VHA00022-10F
The L-com 10 foot VHA00022 line of ThinLine High Speed HDMI Cables with Ethernet are a cost effective alternative to standard diameter HDMI cables. L-com's VHA00022-10F ThinLine 10 foot HDMI cable offers a smaller diameter of 4.5mm, as opposed to standard 7.3mm diameter. With a diameter almost half that of a typical HDMI cable, the VHA00022-10F from L-com offers lighter weight and greater cable flexibility. Our ThinLine VHA00022 10 foot HDMI cables is also a great option for saving space and increasing airflow in high cable density applications. Features Connect HDMI source to HDMI display ThinLine cable diameter of 4.5mm Gold plated contact pins to minimize signal loss and insure many mating cycles Available in multiple lengths from 1 to 10 feet Application HDTV 4k resolution Home Theatre Professional AV installs

The L-com 10 foot VHA00022 line of ThinLine High Speed HDMI Cables with Ethernet are a cost effective alternative to standard diameter HDMI cables. L-com's VHA00022-10F ThinLine 10 foot HDMI cable offers a smaller diameter of 4.5mm, as opposed to standard 7.3mm diameter. With a diameter almost half that of a typical HDMI cable, the VHA00022-10F from L-com offers lighter weight and greater cable flexibility. Our ThinLine VHA00022 10 foot HDMI cables is also a great option for saving space and increasing airflow in high cable density applications.

Features

  • Connect HDMI source to HDMI display
  • ThinLine cable diameter of 4.5mm
  • Gold plated contact pins to minimize signal loss and insure many mating cycles
  • Available in multiple lengths from 1 to 10 feet

Application

  • HDTV
  • 4k resolution
  • Home Theatre
  • Professional AV installs
Supplier's Site
Cable, Hdmi Plug-Plug, 10Ft; Connector Type A L-Com - 43AJ7041 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi Plug-Plug, 10Ft; Connector Type A L-Com
43AJ7041
Cable, Hdmi Plug-Plug, 10Ft; Connector Type A L-Com 43AJ7041
CABLE, HDMI PLUG-PLUG, 10FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Black; Product Range:

CABLE, HDMI PLUG-PLUG, 10FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Black; Product Range:

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number VHA00022-10F 43AJ7041
Product Name ThinLine High Speed HDMI Cable with Ethernet, M/M, 10FT Cable, Hdmi Plug-Plug, 10Ft; Connector Type A L-Com
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/404-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details