L-com, Inc. Premium DVI to HDMI Cable Assembly, HDMI-M/DVI-D Single Link-M 2.0M HD-DVI-MM-2

Description
Our DVI to HDMI cable products bridge the gap between older DVI video technologies to the newer High Definition HDMI standard. This series of DVI to HDMI cables allows connection of a digital video signal from a DVI-D interface to a HDMI interface. Our premium cable series are fully shielded and contain a custom steel internal enclosure under the DVI molded backshell to reduce the adverse effects of EMI/RFI. Also, 30 microinch gold plated contacts help reduce signal loss and withstand repeated mating cycles. These DVI to HDMI cable products are available in five standard lengths from 1 to 5 meters. Features Digital video signal connection between DVI-D and HDMI® Small size of HDMI® interface makes connections between components quick and easy 30 microinch gold plated contact pins to minimize signal loss Available in 5 standard lengths from 1 to 5 meters Combination of HDMI® and DVI-D interface allows backwards compatibility Application Set top box applications Digital Projection Digital Signage HDTV applications
Description
Our DVI to HDMI cable products bridge the gap between older DVI video technologies to the newer High Definition HDMI standard. This series of DVI to HDMI cables allows connection of a digital video signal from a DVI-D interface to a HDMI interface. Our premium cable series are fully shielded and contain a custom steel internal enclosure under the DVI molded backshell to reduce the adverse effects of EMI/RFI. Also, 30 microinch gold plated contacts help reduce signal loss and withstand repeated mating cycles. These DVI to HDMI cable products are available in five standard lengths from 1 to 5 meters. Features Digital video signal connection between DVI-D and HDMI® Small size of HDMI® interface makes connections between components quick and easy 30 microinch gold plated contact pins to minimize signal loss Available in 5 standard lengths from 1 to 5 meters Combination of HDMI® and DVI-D interface allows backwards compatibility Application Set top box applications Digital Projection Digital Signage HDTV applications

Suppliers

Company
Product
Description
Supplier Links
Premium DVI to HDMI Cable Assembly, HDMI-M/DVI-D Single Link-M 2.0M - HD-DVI-MM-2 - L-com, Inc.
North Andover, MA, United States
Premium DVI to HDMI Cable Assembly, HDMI-M/DVI-D Single Link-M 2.0M
HD-DVI-MM-2
Premium DVI to HDMI Cable Assembly, HDMI-M/DVI-D Single Link-M 2.0M HD-DVI-MM-2
Our DVI to HDMI cable products bridge the gap between older DVI video technologies to the newer High Definition HDMI standard. This series of DVI to HDMI cables allows connection of a digital video signal from a DVI-D interface to a HDMI interface. Our premium cable series are fully shielded and contain a custom steel internal enclosure under the DVI molded backshell to reduce the adverse effects of EMI/RFI. Also, 30 microinch gold plated contacts help reduce signal loss and withstand repeated mating cycles. These DVI to HDMI cable products are available in five standard lengths from 1 to 5 meters. Features Digital video signal connection between DVI-D and HDMI® Small size of HDMI® interface makes connections between components quick and easy 30 microinch gold plated contact pins to minimize signal loss Available in 5 standard lengths from 1 to 5 meters Combination of HDMI® and DVI-D interface allows backwards compatibility Application Set top box applications Digital Projection Digital Signage HDTV applications

Our DVI to HDMI cable products bridge the gap between older DVI video technologies to the newer High Definition HDMI standard. This series of DVI to HDMI cables allows connection of a digital video signal from a DVI-D interface to a HDMI interface. Our premium cable series are fully shielded and contain a custom steel internal enclosure under the DVI molded backshell to reduce the adverse effects of EMI/RFI. Also, 30 microinch gold plated contacts help reduce signal loss and withstand repeated mating cycles. These DVI to HDMI cable products are available in five standard lengths from 1 to 5 meters.

Features

  • Digital video signal connection between DVI-D and HDMI®
  • Small size of HDMI® interface makes connections between components quick and easy
  • 30 microinch gold plated contact pins to minimize signal loss
  • Available in 5 standard lengths from 1 to 5 meters
  • Combination of HDMI® and DVI-D interface allows backwards compatibility

Application

  • Set top box applications
  • Digital Projection
  • Digital Signage
  • HDTV applications
Supplier's Site
Cable Assy; 2 m; HDMI; Non Booted - 70126124 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Assy; 2 m; HDMI; Non Booted
70126124
Cable Assy; 2 m; HDMI; Non Booted 70126124
Fully Molded HDMI Cable Assemblies, Non Booted High Definition Multimedia Interface (HDMI) is the latest interface for the connection of audio/video equipment. HDMI is the first industry supported uncompressed all digital audio/video interface. HDMI is fully backwards compatible with DVI video signals. HDMI simplifies interconnections between the signal generating device and the display device by including both the audio and video digital signal in one interface. High Definition Multimedia Interface is the latest interface for the connection of audio⁄video equipment. HDMI is the first industry supported uncompressed all digital audio⁄video interface. It is fully backwards compatible with DVI video signals. HDMI simplifies interconnections between the signal generating device and the display device by including both the audio and video digital signal in one interface.

Fully Molded HDMI Cable Assemblies, Non Booted
High Definition Multimedia Interface (HDMI) is the latest interface for the connection of audio/video equipment. HDMI is the first industry supported uncompressed all digital audio/video interface. HDMI is fully backwards compatible with DVI video signals. HDMI simplifies interconnections between the signal generating device and the display device by including both the audio and video digital signal in one interface.
High Definition Multimedia Interface is the latest interface for the connection of audio⁄video equipment. HDMI is the first industry supported uncompressed all digital audio⁄video interface. It is fully backwards compatible with DVI video signals. HDMI simplifies interconnections between the signal generating device and the display device by including both the audio and video digital signal in one interface.

Supplier's Site
Cable, Hdmi Plug/dvi-D Plug, 6.6 , Blk; Connector Type A L-Com - 72T2380 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi Plug/dvi-D Plug, 6.6 , Blk; Connector Type A L-Com
72T2380
Cable, Hdmi Plug/dvi-D Plug, 6.6 , Blk; Connector Type A L-Com 72T2380
CABLE, HDMI PLUG/DVI-D PLUG, 6.6 , BLK; Connector Type A:HDMI Plug; Connector Type B:DVI-D Single Link Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE, HDMI PLUG/DVI-D PLUG, 6.6 , BLK; Connector Type A:HDMI Plug; Connector Type B:DVI-D Single Link Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Video Cables (DVI, HDMI) - HD-DVI-MM-2 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Video Cables (DVI, HDMI)
HD-DVI-MM-2
Cable Assemblies - Video Cables (DVI, HDMI) HD-DVI-MM-2
CA HDMI M/DVI-D M SNGL LNK 2M

CA HDMI M/DVI-D M SNGL LNK 2M

Supplier's Site

Technical Specifications

  L-com, Inc. Allied Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number HD-DVI-MM-2 70126124 72T2380 HD-DVI-MM-2
Product Name Premium DVI to HDMI Cable Assembly, HDMI-M/DVI-D Single Link-M 2.0M Cable Assy; 2 m; HDMI; Non Booted Cable, Hdmi Plug/dvi-D Plug, 6.6 , Blk; Connector Type A L-Com Cable Assemblies - Video Cables (DVI, HDMI)
Application Audio; Video Audio; Video
Product Type DVI Cable DVI Cable DVI Cable
Cable Length 6.56 ft (20 dm) 6.56 ft (20 dm) 6.56 ft (20 dm) 6.6 ft (20.12 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Potentiometer with cable tail - potentiometer with cable tail - BARTEC
Specs
Rated Temperature -28.89 to 21.11 C (-20 to 70 F)
View Details
CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Shielding Braid; Foil
Cable Length 49.21 ft (150 dm)
View Details