L-com, Inc. High Speed HDMI Cable with Ethernet, Male/ Right Angle Male, Right Exit 5.0 M HDRA-5

Description
L-com's HDRA series right angle HDMI cable assemblies are perfect for tight fit and confined space HDMI applications. These rugged right angle HDMI cable assemblies feature a standard HDMI Male A connector on one end and a right angle HDMI Male A connector on the other. L-com's right angle HDMI cables are designed for use in enclosures, cabinets or other confined spaces where standard HDMI connector will not fit. These right angle HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Order online today! Features 3D over HDMI 4K Support RoHS compliant Used to Connect HDMI sources and displays in tight spaces HDMI Ethernet Channel Application Digital Signage Professional A/V Digital audio/video Multimedia
Description
L-com's HDRA series right angle HDMI cable assemblies are perfect for tight fit and confined space HDMI applications. These rugged right angle HDMI cable assemblies feature a standard HDMI Male A connector on one end and a right angle HDMI Male A connector on the other. L-com's right angle HDMI cables are designed for use in enclosures, cabinets or other confined spaces where standard HDMI connector will not fit. These right angle HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Order online today! Features 3D over HDMI 4K Support RoHS compliant Used to Connect HDMI sources and displays in tight spaces HDMI Ethernet Channel Application Digital Signage Professional A/V Digital audio/video Multimedia

Suppliers

Company
Product
Description
Supplier Links
High Speed HDMI Cable with Ethernet, Male/ Right Angle Male, Right Exit 5.0 M - HDRA-5 - L-com, Inc.
North Andover, MA, United States
High Speed HDMI Cable with Ethernet, Male/ Right Angle Male, Right Exit 5.0 M
HDRA-5
High Speed HDMI Cable with Ethernet, Male/ Right Angle Male, Right Exit 5.0 M HDRA-5
L-com's HDRA series right angle HDMI cable assemblies are perfect for tight fit and confined space HDMI applications. These rugged right angle HDMI cable assemblies feature a standard HDMI Male A connector on one end and a right angle HDMI Male A connector on the other. L-com's right angle HDMI cables are designed for use in enclosures, cabinets or other confined spaces where standard HDMI connector will not fit. These right angle HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Order online today! Features 3D over HDMI 4K Support RoHS compliant Used to Connect HDMI sources and displays in tight spaces HDMI Ethernet Channel Application Digital Signage Professional A/V Digital audio/video Multimedia

L-com's HDRA series right angle HDMI cable assemblies are perfect for tight fit and confined space HDMI applications. These rugged right angle HDMI cable assemblies feature a standard HDMI Male A connector on one end and a right angle HDMI Male A connector on the other. L-com's right angle HDMI cables are designed for use in enclosures, cabinets or other confined spaces where standard HDMI connector will not fit. These right angle HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Order online today!

Features

  • 3D over HDMI
  • 4K Support
  • RoHS compliant
  • Used to Connect HDMI sources and displays in tight spaces
  • HDMI Ethernet Channel

Application

  • Digital Signage
  • Professional A/V
  • Digital audio/video
  • Multimedia
Supplier's Site
Ca Hdmi Ra To Str 5M L-Com - 72T2431 - Newark, An Avnet Company
Chicago, IL, United States
Ca Hdmi Ra To Str 5M L-Com
72T2431
Ca Hdmi Ra To Str 5M L-Com 72T2431
CA HDMI RA TO STR 5M

CA HDMI RA TO STR 5M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number HDRA-5 72T2431
Product Name High Speed HDMI Cable with Ethernet, Male/ Right Angle Male, Right Exit 5.0 M Ca Hdmi Ra To Str 5M L-Com
Application Audio; LAN / Ethernet; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to 0.08″ Stacking Pin Plugs - 1013 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details