L-com, Inc. High Speed HDMI Cable with Ethernet, Male/ Right Angle Male, Left Exit 4.0 M HDRA2-4

Description
L-com's HDRA2 series right angle HDMI cables are perfect for tight fit and confined space HDMI applications. These rugged HDMI cable assemblies feature a standard HDMI Male A connector on one end and a right angle HDMI Male A connector on the other. These right angle HDMI cables are designed for use in enclosures, cabinets or other confined spaces where standard HDMI connector will not fit. These HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Order online today! Features 3D over HDMI 4K Support Used to Connect HDMI sources and displays in tight spaces HDMI Ethernet Channel RoHS compliant Application Digital audio/video Digital Signage Multimedia Professional A/V
Description
L-com's HDRA2 series right angle HDMI cables are perfect for tight fit and confined space HDMI applications. These rugged HDMI cable assemblies feature a standard HDMI Male A connector on one end and a right angle HDMI Male A connector on the other. These right angle HDMI cables are designed for use in enclosures, cabinets or other confined spaces where standard HDMI connector will not fit. These HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Order online today! Features 3D over HDMI 4K Support Used to Connect HDMI sources and displays in tight spaces HDMI Ethernet Channel RoHS compliant Application Digital audio/video Digital Signage Multimedia Professional A/V

Suppliers

Company
Product
Description
Supplier Links
High Speed HDMI Cable with Ethernet, Male/ Right Angle Male, Left Exit 4.0 M - HDRA2-4 - L-com, Inc.
North Andover, MA, United States
High Speed HDMI Cable with Ethernet, Male/ Right Angle Male, Left Exit 4.0 M
HDRA2-4
High Speed HDMI Cable with Ethernet, Male/ Right Angle Male, Left Exit 4.0 M HDRA2-4
L-com's HDRA2 series right angle HDMI cables are perfect for tight fit and confined space HDMI applications. These rugged HDMI cable assemblies feature a standard HDMI Male A connector on one end and a right angle HDMI Male A connector on the other. These right angle HDMI cables are designed for use in enclosures, cabinets or other confined spaces where standard HDMI connector will not fit. These HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Order online today! Features 3D over HDMI 4K Support Used to Connect HDMI sources and displays in tight spaces HDMI Ethernet Channel RoHS compliant Application Digital audio/video Digital Signage Multimedia Professional A/V

L-com's HDRA2 series right angle HDMI cables are perfect for tight fit and confined space HDMI applications. These rugged HDMI cable assemblies feature a standard HDMI Male A connector on one end and a right angle HDMI Male A connector on the other. These right angle HDMI cables are designed for use in enclosures, cabinets or other confined spaces where standard HDMI connector will not fit. These HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Order online today!

Features

  • 3D over HDMI
  • 4K Support
  • Used to Connect HDMI sources and displays in tight spaces
  • HDMI Ethernet Channel
  • RoHS compliant

Application

  • Digital audio/video
  • Digital Signage
  • Multimedia
  • Professional A/V
Supplier's Site
Ca Hdmi Ra2 To Str 4M L-Com - 72T2448 - Newark, An Avnet Company
Chicago, IL, United States
Ca Hdmi Ra2 To Str 4M L-Com
72T2448
Ca Hdmi Ra2 To Str 4M L-Com 72T2448
CA HDMI RA2 TO STR 4M

CA HDMI RA2 TO STR 4M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number HDRA2-4 72T2448
Product Name High Speed HDMI Cable with Ethernet, Male/ Right Angle Male, Left Exit 4.0 M Ca Hdmi Ra2 To Str 4M L-Com
Application Audio; LAN / Ethernet; Video
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details