L-com, Inc. Premium Panel Mount DVI-D Dual Link Male/Female Cable Assembly 3ft PMDVI-DDLMF-3

Description
L-com's Premium Panel Mount DVI-D Dual Link cable assemblies provide a simple and cost effective method to pass a digital video signal through a panel , enclosure or wall plate. The female panel mount cable comes with cable mount and panel mount jackscrews, allowing a quick transition to an inline extension cable if needed. These cables include dual ferrite beads to reduce EMI/RFI and 30 microinch gold plated connectors for reduced signal loss. Features 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles Fully molded backshell construction is highly durable Maximum panel thickness 0.063 inches (1.6mm) Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Supplied with panel mounting and inline cable mounting hardware Application Flat panel display applications Set top box applications Digital Projection Digital Signage High resolution monitor applications
Description
L-com's Premium Panel Mount DVI-D Dual Link cable assemblies provide a simple and cost effective method to pass a digital video signal through a panel , enclosure or wall plate. The female panel mount cable comes with cable mount and panel mount jackscrews, allowing a quick transition to an inline extension cable if needed. These cables include dual ferrite beads to reduce EMI/RFI and 30 microinch gold plated connectors for reduced signal loss. Features 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles Fully molded backshell construction is highly durable Maximum panel thickness 0.063 inches (1.6mm) Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Supplied with panel mounting and inline cable mounting hardware Application Flat panel display applications Set top box applications Digital Projection Digital Signage High resolution monitor applications

Suppliers

Company
Product
Description
Supplier Links
Premium Panel Mount DVI-D Dual Link Male/Female Cable Assembly 3ft - PMDVI-DDLMF-3 - L-com, Inc.
North Andover, MA, United States
Premium Panel Mount DVI-D Dual Link Male/Female Cable Assembly 3ft
PMDVI-DDLMF-3
Premium Panel Mount DVI-D Dual Link Male/Female Cable Assembly 3ft PMDVI-DDLMF-3
L-com's Premium Panel Mount DVI-D Dual Link cable assemblies provide a simple and cost effective method to pass a digital video signal through a panel , enclosure or wall plate. The female panel mount cable comes with cable mount and panel mount jackscrews, allowing a quick transition to an inline extension cable if needed. These cables include dual ferrite beads to reduce EMI/RFI and 30 microinch gold plated connectors for reduced signal loss. Features 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles Fully molded backshell construction is highly durable Maximum panel thickness 0.063 inches (1.6mm) Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Supplied with panel mounting and inline cable mounting hardware Application Flat panel display applications Set top box applications Digital Projection Digital Signage High resolution monitor applications

L-com's Premium Panel Mount DVI-D Dual Link cable assemblies provide a simple and cost effective method to pass a digital video signal through a panel , enclosure or wall plate. The female panel mount cable comes with cable mount and panel mount jackscrews, allowing a quick transition to an inline extension cable if needed. These cables include dual ferrite beads to reduce EMI/RFI and 30 microinch gold plated connectors for reduced signal loss.

Features

  • 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles
  • Fully molded backshell construction is highly durable
  • Maximum panel thickness 0.063 inches (1.6mm)
  • Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor)
  • Supplied with panel mounting and inline cable mounting hardware

Application

  • Flat panel display applications
  • Set top box applications
  • Digital Projection
  • Digital Signage
  • High resolution monitor applications
Supplier's Site
Ca Dvi-D Pnl Mnt Dual Lnk 3 L-Com - 07AH3004 - Newark, An Avnet Company
Chicago, IL, United States
Ca Dvi-D Pnl Mnt Dual Lnk 3 L-Com
07AH3004
Ca Dvi-D Pnl Mnt Dual Lnk 3 L-Com 07AH3004
CA DVI-D PNL MNT DUAL LNK 3

CA DVI-D PNL MNT DUAL LNK 3

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number PMDVI-DDLMF-3 07AH3004
Product Name Premium Panel Mount DVI-D Dual Link Male/Female Cable Assembly 3ft Ca Dvi-D Pnl Mnt Dual Lnk 3 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx6SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3033/400-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers