L-com, Inc. High Speed HDMI Cable w/ Ferrites, Black, 1M VHA00019-1M

Description
L-com's VHA00019 series HDMI cable products offer a very cost effective way to support myriad HDMI applications. Our VHA00019-1M is a one meter cable with male to male HDMI (High Definition Multimedia Interface) connectors. As an HDMI Adopter, L-com's HDMI cables are certified by HDMI Licensing LLC. to perform to the latest HDMI specification. The VHA00019-1M from L-com features dual ferrite beads to reduce the adverse effects of EMI/RFI. These HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI and 4K video. Additional features include rugged over mold connectors and PVC Jackets. Features Used to connect an HDMI source to an HDMI Display Fully molded backshell construction is highly durable Gold plated contact pins to minimize signal loss Dual ferrites to protect against adverse effects of EMI/RFI Application HDTV Home Theatre 4k 1080p High External Noise Applications High Speed HDMI with Ethernet
Description
L-com's VHA00019 series HDMI cable products offer a very cost effective way to support myriad HDMI applications. Our VHA00019-1M is a one meter cable with male to male HDMI (High Definition Multimedia Interface) connectors. As an HDMI Adopter, L-com's HDMI cables are certified by HDMI Licensing LLC. to perform to the latest HDMI specification. The VHA00019-1M from L-com features dual ferrite beads to reduce the adverse effects of EMI/RFI. These HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI and 4K video. Additional features include rugged over mold connectors and PVC Jackets. Features Used to connect an HDMI source to an HDMI Display Fully molded backshell construction is highly durable Gold plated contact pins to minimize signal loss Dual ferrites to protect against adverse effects of EMI/RFI Application HDTV Home Theatre 4k 1080p High External Noise Applications High Speed HDMI with Ethernet

Suppliers

Company
Product
Description
Supplier Links
High Speed HDMI Cable w/ Ferrites, Black, 1M - VHA00019-1M - L-com, Inc.
North Andover, MA, United States
High Speed HDMI Cable w/ Ferrites, Black, 1M
VHA00019-1M
High Speed HDMI Cable w/ Ferrites, Black, 1M VHA00019-1M
L-com's VHA00019 series HDMI cable products offer a very cost effective way to support myriad HDMI applications. Our VHA00019-1M is a one meter cable with male to male HDMI (High Definition Multimedia Interface) connectors. As an HDMI Adopter, L-com's HDMI cables are certified by HDMI Licensing LLC. to perform to the latest HDMI specification. The VHA00019-1M from L-com features dual ferrite beads to reduce the adverse effects of EMI/RFI. These HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI and 4K video. Additional features include rugged over mold connectors and PVC Jackets. Features Used to connect an HDMI source to an HDMI Display Fully molded backshell construction is highly durable Gold plated contact pins to minimize signal loss Dual ferrites to protect against adverse effects of EMI/RFI Application HDTV Home Theatre 4k 1080p High External Noise Applications High Speed HDMI with Ethernet

L-com's VHA00019 series HDMI cable products offer a very cost effective way to support myriad HDMI applications. Our VHA00019-1M is a one meter cable with male to male HDMI (High Definition Multimedia Interface) connectors. As an HDMI Adopter, L-com's HDMI cables are certified by HDMI Licensing LLC. to perform to the latest HDMI specification. The VHA00019-1M from L-com features dual ferrite beads to reduce the adverse effects of EMI/RFI. These HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI and 4K video. Additional features include rugged over mold connectors and PVC Jackets.

Features

  • Used to connect an HDMI source to an HDMI Display
  • Fully molded backshell construction is highly durable
  • Gold plated contact pins to minimize signal loss
  • Dual ferrites to protect against adverse effects of EMI/RFI

Application

  • HDTV
  • Home Theatre
  • 4k 1080p
  • High External Noise Applications
  • High Speed HDMI with Ethernet
Supplier's Site
Hdmi With Ferrites, M-M, 1M L-Com - 23AK9439 - Newark, An Avnet Company
Chicago, IL, United States
Hdmi With Ferrites, M-M, 1M L-Com
23AK9439
Hdmi With Ferrites, M-M, 1M L-Com 23AK9439
HDMI WITH FERRITES, M-M, 1M

HDMI WITH FERRITES, M-M, 1M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number VHA00019-1M 23AK9439
Product Name High Speed HDMI Cable w/ Ferrites, Black, 1M Hdmi With Ferrites, M-M, 1M L-Com
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Male BNC Coaxial Test Cable RG58C/U to XK Mini-Hooks - 1020XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details