L-com, Inc. High Speed HDMI Cable with Ethernet, Male/ Right Angle Male, LSZH, Top Exit 0.5 M HDRAZ3-0.5

Description
L-com's HDRAZ3 series right angle HDMI cables are perfect for tight fit and confined space HDMI applications. These rugged right angle HDMI cable assemblies feature a standard HDMI Male A connector on one end and a right angle HDMI Male A connector on the other. LSZH jackets protect valuable electronics and human life in the event of a fire. These right angle HDMI cables are designed for use in enclosures, cabinets or other confined spaces where standard HDMI connector will not fit. These HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Order online today! Features HDMI Ethernet Channel LSZH jacket and over mold material 3D over HDMI 4K Support Used to Connect HDMI sources and displays in tight spaces Application Shipboard use Digital audio/video Digital Signage Professional A/V
Description
L-com's HDRAZ3 series right angle HDMI cables are perfect for tight fit and confined space HDMI applications. These rugged right angle HDMI cable assemblies feature a standard HDMI Male A connector on one end and a right angle HDMI Male A connector on the other. LSZH jackets protect valuable electronics and human life in the event of a fire. These right angle HDMI cables are designed for use in enclosures, cabinets or other confined spaces where standard HDMI connector will not fit. These HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Order online today! Features HDMI Ethernet Channel LSZH jacket and over mold material 3D over HDMI 4K Support Used to Connect HDMI sources and displays in tight spaces Application Shipboard use Digital audio/video Digital Signage Professional A/V

Suppliers

Company
Product
Description
Supplier Links
High Speed HDMI Cable with Ethernet, Male/ Right Angle Male, LSZH, Top Exit 0.5 M - HDRAZ3-0.5 - L-com, Inc.
North Andover, MA, United States
High Speed HDMI Cable with Ethernet, Male/ Right Angle Male, LSZH, Top Exit 0.5 M
HDRAZ3-0.5
High Speed HDMI Cable with Ethernet, Male/ Right Angle Male, LSZH, Top Exit 0.5 M HDRAZ3-0.5
L-com's HDRAZ3 series right angle HDMI cables are perfect for tight fit and confined space HDMI applications. These rugged right angle HDMI cable assemblies feature a standard HDMI Male A connector on one end and a right angle HDMI Male A connector on the other. LSZH jackets protect valuable electronics and human life in the event of a fire. These right angle HDMI cables are designed for use in enclosures, cabinets or other confined spaces where standard HDMI connector will not fit. These HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Order online today! Features HDMI Ethernet Channel LSZH jacket and over mold material 3D over HDMI 4K Support Used to Connect HDMI sources and displays in tight spaces Application Shipboard use Digital audio/video Digital Signage Professional A/V

L-com's HDRAZ3 series right angle HDMI cables are perfect for tight fit and confined space HDMI applications. These rugged right angle HDMI cable assemblies feature a standard HDMI Male A connector on one end and a right angle HDMI Male A connector on the other. LSZH jackets protect valuable electronics and human life in the event of a fire. These right angle HDMI cables are designed for use in enclosures, cabinets or other confined spaces where standard HDMI connector will not fit. These HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Order online today!

Features

  • HDMI Ethernet Channel
  • LSZH jacket and over mold material
  • 3D over HDMI
  • 4K Support
  • Used to Connect HDMI sources and displays in tight spaces

Application

  • Shipboard use
  • Digital audio/video
  • Digital Signage
  • Professional A/V
Supplier's Site
Hdmi Ra3 M/ Str M Lszh .5M Rohs Compliant L-Com - 45W8204 - Newark, An Avnet Company
Chicago, IL, United States
Hdmi Ra3 M/ Str M Lszh .5M Rohs Compliant L-Com
45W8204
Hdmi Ra3 M/ Str M Lszh .5M Rohs Compliant L-Com 45W8204
HDMI RA3 M/ STR M LSZH .5M ROHS COMPLIANT: YES

HDMI RA3 M/ STR M LSZH .5M ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number HDRAZ3-0.5 45W8204
Product Name High Speed HDMI Cable with Ethernet, Male/ Right Angle Male, LSZH, Top Exit 0.5 M Hdmi Ra3 M/ Str M Lszh .5M Rohs Compliant L-Com
Application Audio; LAN / Ethernet; Video
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details