L-com, Inc. High Speed HDMI Cable with Ethernet, Male/ Right Angle Male, Right Exit 1.0 M HDRA-1

Description
L-com's HDRA series right angle HDMI cable assemblies are perfect for tight fit and confined space HDMI applications. These rugged right angle HDMI cable assemblies feature a standard HDMI Male A connector on one end and a right angle HDMI Male A connector on the other. L-com's right angle HDMI cables are designed for use in enclosures, cabinets or other confined spaces where standard HDMI connector will not fit. These right angle HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Order online today! Features HDMI Ethernet Channel RoHS compliant 3D over HDMI 4K Support Used to Connect HDMI sources and displays in tight spaces Application Digital audio/video Digital Signage Multimedia Professional A/V
Description
L-com's HDRA series right angle HDMI cable assemblies are perfect for tight fit and confined space HDMI applications. These rugged right angle HDMI cable assemblies feature a standard HDMI Male A connector on one end and a right angle HDMI Male A connector on the other. L-com's right angle HDMI cables are designed for use in enclosures, cabinets or other confined spaces where standard HDMI connector will not fit. These right angle HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Order online today! Features HDMI Ethernet Channel RoHS compliant 3D over HDMI 4K Support Used to Connect HDMI sources and displays in tight spaces Application Digital audio/video Digital Signage Multimedia Professional A/V

Suppliers

Company
Product
Description
Supplier Links
High Speed HDMI Cable with Ethernet, Male/ Right Angle Male, Right Exit 1.0 M - HDRA-1 - L-com, Inc.
North Andover, MA, United States
High Speed HDMI Cable with Ethernet, Male/ Right Angle Male, Right Exit 1.0 M
HDRA-1
High Speed HDMI Cable with Ethernet, Male/ Right Angle Male, Right Exit 1.0 M HDRA-1
L-com's HDRA series right angle HDMI cable assemblies are perfect for tight fit and confined space HDMI applications. These rugged right angle HDMI cable assemblies feature a standard HDMI Male A connector on one end and a right angle HDMI Male A connector on the other. L-com's right angle HDMI cables are designed for use in enclosures, cabinets or other confined spaces where standard HDMI connector will not fit. These right angle HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Order online today! Features HDMI Ethernet Channel RoHS compliant 3D over HDMI 4K Support Used to Connect HDMI sources and displays in tight spaces Application Digital audio/video Digital Signage Multimedia Professional A/V

L-com's HDRA series right angle HDMI cable assemblies are perfect for tight fit and confined space HDMI applications. These rugged right angle HDMI cable assemblies feature a standard HDMI Male A connector on one end and a right angle HDMI Male A connector on the other. L-com's right angle HDMI cables are designed for use in enclosures, cabinets or other confined spaces where standard HDMI connector will not fit. These right angle HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Order online today!

Features

  • HDMI Ethernet Channel
  • RoHS compliant
  • 3D over HDMI
  • 4K Support
  • Used to Connect HDMI sources and displays in tight spaces

Application

  • Digital audio/video
  • Digital Signage
  • Multimedia
  • Professional A/V
Supplier's Site
Ca Hdmi Ra To Str 1M L-Com - 72T2427 - Newark, An Avnet Company
Chicago, IL, United States
Ca Hdmi Ra To Str 1M L-Com
72T2427
Ca Hdmi Ra To Str 1M L-Com 72T2427
CA HDMI RA TO STR 1M

CA HDMI RA TO STR 1M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number HDRA-1 72T2427
Product Name High Speed HDMI Cable with Ethernet, Male/ Right Angle Male, Right Exit 1.0 M Ca Hdmi Ra To Str 1M L-Com
Application Audio; LAN / Ethernet; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to Stacking Miniature Banana Plugs - 1016M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details