L-com, Inc. Premium DVI to HDMI Cable Assembly, HDMI-M/DVI-D Single Link-M 1.0M HD-DVI-MM-1

Description
Our DVI to HDMI cable products bridge the gap between older DVI video technologies to the newer High Definition HDMI standard. This series of DVI to HDMI cables allows connection of a digital video signal from a DVI-D interface to a HDMI interface. Our premium cable series are fully shielded and contain a custom steel internal enclosure under the DVI molded backshell to reduce the adverse effects of EMI/RFI. Also, 30 microinch gold plated contacts help reduce signal loss and withstand repeated mating cycles. These DVI to HDMI cable products are available in five standard lengths from 1 to 5 meters. Features Combination of HDMI® and DVI-D interface allows backwards compatibility Small size of HDMI® interface makes connections between components quick and easy 30 microinch gold plated contact pins to minimize signal loss Available in 5 standard lengths from 1 to 5 meters Digital video signal connection between DVI-D and HDMI® Application Digital Projection Digital Signage HDTV applications Set top box applications
Description
Our DVI to HDMI cable products bridge the gap between older DVI video technologies to the newer High Definition HDMI standard. This series of DVI to HDMI cables allows connection of a digital video signal from a DVI-D interface to a HDMI interface. Our premium cable series are fully shielded and contain a custom steel internal enclosure under the DVI molded backshell to reduce the adverse effects of EMI/RFI. Also, 30 microinch gold plated contacts help reduce signal loss and withstand repeated mating cycles. These DVI to HDMI cable products are available in five standard lengths from 1 to 5 meters. Features Combination of HDMI® and DVI-D interface allows backwards compatibility Small size of HDMI® interface makes connections between components quick and easy 30 microinch gold plated contact pins to minimize signal loss Available in 5 standard lengths from 1 to 5 meters Digital video signal connection between DVI-D and HDMI® Application Digital Projection Digital Signage HDTV applications Set top box applications

Suppliers

Company
Product
Description
Supplier Links
Premium DVI to HDMI Cable Assembly, HDMI-M/DVI-D Single Link-M 1.0M - HD-DVI-MM-1 - L-com, Inc.
North Andover, MA, United States
Premium DVI to HDMI Cable Assembly, HDMI-M/DVI-D Single Link-M 1.0M
HD-DVI-MM-1
Premium DVI to HDMI Cable Assembly, HDMI-M/DVI-D Single Link-M 1.0M HD-DVI-MM-1
Our DVI to HDMI cable products bridge the gap between older DVI video technologies to the newer High Definition HDMI standard. This series of DVI to HDMI cables allows connection of a digital video signal from a DVI-D interface to a HDMI interface. Our premium cable series are fully shielded and contain a custom steel internal enclosure under the DVI molded backshell to reduce the adverse effects of EMI/RFI. Also, 30 microinch gold plated contacts help reduce signal loss and withstand repeated mating cycles. These DVI to HDMI cable products are available in five standard lengths from 1 to 5 meters. Features Combination of HDMI® and DVI-D interface allows backwards compatibility Small size of HDMI® interface makes connections between components quick and easy 30 microinch gold plated contact pins to minimize signal loss Available in 5 standard lengths from 1 to 5 meters Digital video signal connection between DVI-D and HDMI® Application Digital Projection Digital Signage HDTV applications Set top box applications

Our DVI to HDMI cable products bridge the gap between older DVI video technologies to the newer High Definition HDMI standard. This series of DVI to HDMI cables allows connection of a digital video signal from a DVI-D interface to a HDMI interface. Our premium cable series are fully shielded and contain a custom steel internal enclosure under the DVI molded backshell to reduce the adverse effects of EMI/RFI. Also, 30 microinch gold plated contacts help reduce signal loss and withstand repeated mating cycles. These DVI to HDMI cable products are available in five standard lengths from 1 to 5 meters.

Features

  • Combination of HDMI® and DVI-D interface allows backwards compatibility
  • Small size of HDMI® interface makes connections between components quick and easy
  • 30 microinch gold plated contact pins to minimize signal loss
  • Available in 5 standard lengths from 1 to 5 meters
  • Digital video signal connection between DVI-D and HDMI®

Application

  • Digital Projection
  • Digital Signage
  • HDTV applications
  • Set top box applications
Supplier's Site
Cable Assemblies - Video Cables (DVI, HDMI) - HD-DVI-MM-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Video Cables (DVI, HDMI)
HD-DVI-MM-1
Cable Assemblies - Video Cables (DVI, HDMI) HD-DVI-MM-1
CA HDMI M/DVI-D M SNGL LNK 1M

CA HDMI M/DVI-D M SNGL LNK 1M

Supplier's Site
Cable, Hdmi Plug/dvi-D Plug, 3.3 , Blk; Connector Type A L-Com - 72T2379 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi Plug/dvi-D Plug, 3.3 , Blk; Connector Type A L-Com
72T2379
Cable, Hdmi Plug/dvi-D Plug, 3.3 , Blk; Connector Type A L-Com 72T2379
CABLE, HDMI PLUG/DVI-D PLUG, 3.3 , BLK; Connector Type A:HDMI Plug; Connector Type B:DVI-D Single Link Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE, HDMI PLUG/DVI-D PLUG, 3.3 , BLK; Connector Type A:HDMI Plug; Connector Type B:DVI-D Single Link Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number HD-DVI-MM-1 HD-DVI-MM-1 72T2379
Product Name Premium DVI to HDMI Cable Assembly, HDMI-M/DVI-D Single Link-M 1.0M Cable Assemblies - Video Cables (DVI, HDMI) Cable, Hdmi Plug/dvi-D Plug, 3.3 , Blk; Connector Type A L-Com
Application Audio; Video
Product Type DVI Cable DVI Cable DVI Cable
Cable Length 3.28 ft (10 dm) 3.3 ft (10.06 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male, MIC Cable - SALE-8914 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC
View Details