L-com, Inc. Waterproof HDMI length 4M VHA00010-4M

Description
These unique cables feature waterproof coupling that can allow the HDMI connectors to survive harsh environments and can prevent ingression of water and dust that typically can destroy normal HDMI cables. Features Waterproof HDMI male to male cables Threaded couplings insuring protection against water and dust Gold contacts plating provides reliable connections with repeated mating cycles Rugged molded backshells insure durability Available in 1M, 2M, 3M, 4M, 5M Application Harsh environments Industrial computing Factory automation
Datasheet
Description
These unique cables feature waterproof coupling that can allow the HDMI connectors to survive harsh environments and can prevent ingression of water and dust that typically can destroy normal HDMI cables. Features Waterproof HDMI male to male cables Threaded couplings insuring protection against water and dust Gold contacts plating provides reliable connections with repeated mating cycles Rugged molded backshells insure durability Available in 1M, 2M, 3M, 4M, 5M Application Harsh environments Industrial computing Factory automation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Waterproof HDMI length 4M - VHA00010-4M - L-com, Inc.
North Andover, MA, United States
Waterproof HDMI length 4M
VHA00010-4M
Waterproof HDMI length 4M VHA00010-4M
These unique cables feature waterproof coupling that can allow the HDMI connectors to survive harsh environments and can prevent ingression of water and dust that typically can destroy normal HDMI cables. Features Waterproof HDMI male to male cables Threaded couplings insuring protection against water and dust Gold contacts plating provides reliable connections with repeated mating cycles Rugged molded backshells insure durability Available in 1M, 2M, 3M, 4M, 5M Application Harsh environments Industrial computing Factory automation

These unique cables feature waterproof coupling that can allow the HDMI connectors to survive harsh environments and can prevent ingression of water and dust that typically can destroy normal HDMI cables.

Features

  • Waterproof HDMI male to male cables
  • Threaded couplings insuring protection against water and dust
  • Gold contacts plating provides reliable connections with repeated mating cycles
  • Rugged molded backshells insure durability
  • Available in 1M, 2M, 3M, 4M, 5M

Application

  • Harsh environments
  • Industrial computing
  • Factory automation
Supplier's Site
Cable, Hdmi Type A Plugg-Plug, 13.1Ft; Connector Type A L-Com - 74AC7817 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi Type A Plugg-Plug, 13.1Ft; Connector Type A L-Com
74AC7817
Cable, Hdmi Type A Plugg-Plug, 13.1Ft; Connector Type A L-Com 74AC7817
CABLE, HDMI TYPE A PLUGG-PLUG, 13.1FT; Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:13.1ft; Cable Length - Metric:4m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE, HDMI TYPE A PLUGG-PLUG, 13.1FT; Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Plug; Cable Length - Imperial:13.1ft; Cable Length - Metric:4m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number VHA00010-4M 74AC7817
Product Name Waterproof HDMI length 4M Cable, Hdmi Type A Plugg-Plug, 13.1Ft; Connector Type A L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Male BNC Breakout to Stacking Banana Plugs, 18 AWG wire - 1012 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details