L-com, Inc. Plastic Armored HDMI Cable with Ethernet, Male/Male 1.0M HDCAPL-1

Description
These unique cables feature a hardened PVC crush resistant jacket over our premium HDMI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features Available in 6 lengths ranging from 0.5m to 5m Foil plus braid shield provides maximum protection against EMI/RFI HDMI cable assembly with Ethernet and plastic protective outer jacket 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles Hardened PVC material provides 800 PSI crush resistance Application High Speed HDMI with Ethernet applications Home theatre 1080p Industrial PCs
Description
These unique cables feature a hardened PVC crush resistant jacket over our premium HDMI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features Available in 6 lengths ranging from 0.5m to 5m Foil plus braid shield provides maximum protection against EMI/RFI HDMI cable assembly with Ethernet and plastic protective outer jacket 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles Hardened PVC material provides 800 PSI crush resistance Application High Speed HDMI with Ethernet applications Home theatre 1080p Industrial PCs

Suppliers

Company
Product
Description
Supplier Links
Plastic Armored HDMI Cable with Ethernet, Male/Male 1.0M - HDCAPL-1 - L-com, Inc.
North Andover, MA, United States
Plastic Armored HDMI Cable with Ethernet, Male/Male 1.0M
HDCAPL-1
Plastic Armored HDMI Cable with Ethernet, Male/Male 1.0M HDCAPL-1
These unique cables feature a hardened PVC crush resistant jacket over our premium HDMI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features Available in 6 lengths ranging from 0.5m to 5m Foil plus braid shield provides maximum protection against EMI/RFI HDMI cable assembly with Ethernet and plastic protective outer jacket 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles Hardened PVC material provides 800 PSI crush resistance Application High Speed HDMI with Ethernet applications Home theatre 1080p Industrial PCs

These unique cables feature a hardened PVC crush resistant jacket over our premium HDMI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 800 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI.

Features

  • Available in 6 lengths ranging from 0.5m to 5m
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • HDMI cable assembly with Ethernet and plastic protective outer jacket
  • 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles
  • Hardened PVC material provides 800 PSI crush resistance

Application

  • High Speed HDMI with Ethernet applications
  • Home theatre
  • 1080p
  • Industrial PCs
Supplier's Site
Ca Hdmi Plast Armor 1M L-Com - 43W5883 - Newark, An Avnet Company
Chicago, IL, United States
Ca Hdmi Plast Armor 1M L-Com
43W5883
Ca Hdmi Plast Armor 1M L-Com 43W5883
CA HDMI PLAST ARMOR 1M

CA HDMI PLAST ARMOR 1M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number HDCAPL-1 43W5883
Product Name Plastic Armored HDMI Cable with Ethernet, Male/Male 1.0M Ca Hdmi Plast Armor 1M L-Com
Application Audio; LAN / Ethernet; Video
Unlock Full Specs
to access all available technical data

Similar Products

M8/M12 Cable Assemblies - TB114CD4722-002 - TE Connectivity
Specs
Product Type M8 Socket
Cable Length 3.54 ft (10.8 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
2 suppliers
System cable - 706-3033/103-450 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 14.76 ft (45 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details