L-com, Inc. HDMI Flat Cables length 5M VHA00013-5M

Description
L-com's HDMI Flat Cables offer a cost effective way to support HDMI applications in tight places. Additonal features include rugged over-mold connectors, PVC jacketing, gold plated contacts and double shielding which protects your AV signals from EMI/RFI. Available in six off the shelf lengths, these cables are perfect for all your high speed HDMI applications. Order online today! Features Used to connect an HDMI source to an HDMI Display Fully molded backshell construction is highly durable Gold plated contact pins to minimize signal loss and insure many mating cycles Available in six lengths ranging from 0.5m to 5.0m Application HDTV Home Theatre 1080p High Speed HDMI with Ethernet applications
Datasheet
Description
L-com's HDMI Flat Cables offer a cost effective way to support HDMI applications in tight places. Additonal features include rugged over-mold connectors, PVC jacketing, gold plated contacts and double shielding which protects your AV signals from EMI/RFI. Available in six off the shelf lengths, these cables are perfect for all your high speed HDMI applications. Order online today! Features Used to connect an HDMI source to an HDMI Display Fully molded backshell construction is highly durable Gold plated contact pins to minimize signal loss and insure many mating cycles Available in six lengths ranging from 0.5m to 5.0m Application HDTV Home Theatre 1080p High Speed HDMI with Ethernet applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDMI Flat Cables length 5M - VHA00013-5M - L-com, Inc.
North Andover, MA, United States
HDMI Flat Cables length 5M
VHA00013-5M
HDMI Flat Cables length 5M VHA00013-5M
L-com's HDMI Flat Cables offer a cost effective way to support HDMI applications in tight places. Additonal features include rugged over-mold connectors, PVC jacketing, gold plated contacts and double shielding which protects your AV signals from EMI/RFI. Available in six off the shelf lengths, these cables are perfect for all your high speed HDMI applications. Order online today! Features Used to connect an HDMI source to an HDMI Display Fully molded backshell construction is highly durable Gold plated contact pins to minimize signal loss and insure many mating cycles Available in six lengths ranging from 0.5m to 5.0m Application HDTV Home Theatre 1080p High Speed HDMI with Ethernet applications

L-com's HDMI Flat Cables offer a cost effective way to support HDMI applications in tight places. Additonal features include rugged over-mold connectors, PVC jacketing, gold plated contacts and double shielding which protects your AV signals from EMI/RFI. Available in six off the shelf lengths, these cables are perfect for all your high speed HDMI applications. Order online today!

Features

  • Used to connect an HDMI source to an HDMI Display
  • Fully molded backshell construction is highly durable
  • Gold plated contact pins to minimize signal loss and insure many mating cycles
  • Available in six lengths ranging from 0.5m to 5.0m

Application

  • HDTV
  • Home Theatre
  • 1080p
  • High Speed HDMI with Ethernet applications
Supplier's Site
Cable, Hdmi Plug-Plug, 16.ft, Black; Connector Type A L-Com - 74AC7823 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi Plug-Plug, 16.ft, Black; Connector Type A L-Com
74AC7823
Cable, Hdmi Plug-Plug, 16.ft, Black; Connector Type A L-Com 74AC7823
CABLE, HDMI PLUG-PLUG, 16.FT, BLACK; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Black; Product Range:-; Connector to Connector:HDMI Plug to HDMI PlugRoHS Compliant: Yes

CABLE, HDMI PLUG-PLUG, 16.FT, BLACK; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Black; Product Range:-; Connector to Connector:HDMI Plug to HDMI PlugRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number VHA00013-5M 74AC7823
Product Name HDMI Flat Cables length 5M Cable, Hdmi Plug-Plug, 16.ft, Black; Connector Type A L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Female BNC Breakout to 0.250″ Spade Lugs - 1007-25 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details