L-com, Inc. Premium DVI to HDMI Cable Assembly, HDMI-M/DVI-D Single Link-M 5.0M HD-DVI-MM-5

Description
Our DVI to HDMI cable products bridge the gap between older DVI video technologies to the newer High Definition HDMI standard. This series of DVI to HDMI cables allows connection of a digital video signal from a DVI-D interface to a HDMI interface. Our premium cable series are fully shielded and contain a custom steel internal enclosure under the DVI molded backshell to reduce the adverse effects of EMI/RFI. Also, 30 microinch gold plated contacts help reduce signal loss and withstand repeated mating cycles. These DVI to HDMI cable products are available in five standard lengths from 1 to 5 meters. Features 30 microinch gold plated contact pins to minimize signal loss Available in 5 standard lengths from 1 to 5 meters Digital video signal connection between DVI-D and HDMI® Combination of HDMI® and DVI-D interface allows backwards compatibility Small size of HDMI® interface makes connections between components quick and easy Application Digital Projection Digital Signage HDTV applications Set top box applications
Description
Our DVI to HDMI cable products bridge the gap between older DVI video technologies to the newer High Definition HDMI standard. This series of DVI to HDMI cables allows connection of a digital video signal from a DVI-D interface to a HDMI interface. Our premium cable series are fully shielded and contain a custom steel internal enclosure under the DVI molded backshell to reduce the adverse effects of EMI/RFI. Also, 30 microinch gold plated contacts help reduce signal loss and withstand repeated mating cycles. These DVI to HDMI cable products are available in five standard lengths from 1 to 5 meters. Features 30 microinch gold plated contact pins to minimize signal loss Available in 5 standard lengths from 1 to 5 meters Digital video signal connection between DVI-D and HDMI® Combination of HDMI® and DVI-D interface allows backwards compatibility Small size of HDMI® interface makes connections between components quick and easy Application Digital Projection Digital Signage HDTV applications Set top box applications

Suppliers

Company
Product
Description
Supplier Links
Premium DVI to HDMI Cable Assembly, HDMI-M/DVI-D Single Link-M 5.0M - HD-DVI-MM-5 - L-com, Inc.
North Andover, MA, United States
Premium DVI to HDMI Cable Assembly, HDMI-M/DVI-D Single Link-M 5.0M
HD-DVI-MM-5
Premium DVI to HDMI Cable Assembly, HDMI-M/DVI-D Single Link-M 5.0M HD-DVI-MM-5
Our DVI to HDMI cable products bridge the gap between older DVI video technologies to the newer High Definition HDMI standard. This series of DVI to HDMI cables allows connection of a digital video signal from a DVI-D interface to a HDMI interface. Our premium cable series are fully shielded and contain a custom steel internal enclosure under the DVI molded backshell to reduce the adverse effects of EMI/RFI. Also, 30 microinch gold plated contacts help reduce signal loss and withstand repeated mating cycles. These DVI to HDMI cable products are available in five standard lengths from 1 to 5 meters. Features 30 microinch gold plated contact pins to minimize signal loss Available in 5 standard lengths from 1 to 5 meters Digital video signal connection between DVI-D and HDMI® Combination of HDMI® and DVI-D interface allows backwards compatibility Small size of HDMI® interface makes connections between components quick and easy Application Digital Projection Digital Signage HDTV applications Set top box applications

Our DVI to HDMI cable products bridge the gap between older DVI video technologies to the newer High Definition HDMI standard. This series of DVI to HDMI cables allows connection of a digital video signal from a DVI-D interface to a HDMI interface. Our premium cable series are fully shielded and contain a custom steel internal enclosure under the DVI molded backshell to reduce the adverse effects of EMI/RFI. Also, 30 microinch gold plated contacts help reduce signal loss and withstand repeated mating cycles. These DVI to HDMI cable products are available in five standard lengths from 1 to 5 meters.

Features

  • 30 microinch gold plated contact pins to minimize signal loss
  • Available in 5 standard lengths from 1 to 5 meters
  • Digital video signal connection between DVI-D and HDMI®
  • Combination of HDMI® and DVI-D interface allows backwards compatibility
  • Small size of HDMI® interface makes connections between components quick and easy

Application

  • Digital Projection
  • Digital Signage
  • HDTV applications
  • Set top box applications
Supplier's Site
Ca Hdmi M/dvi-D M Sngl Lnk 5M L-Com - 72T2383 - Newark, An Avnet Company
Chicago, IL, United States
Ca Hdmi M/dvi-D M Sngl Lnk 5M L-Com
72T2383
Ca Hdmi M/dvi-D M Sngl Lnk 5M L-Com 72T2383
CA HDMI M/DVI-D M SNGL LNK 5M

CA HDMI M/DVI-D M SNGL LNK 5M

Supplier's Site
Cable Assemblies - Video Cables (DVI, HDMI) - HD-DVI-MM-5 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Video Cables (DVI, HDMI)
HD-DVI-MM-5
Cable Assemblies - Video Cables (DVI, HDMI) HD-DVI-MM-5
CA HDMI M/DVI-D M SNGL LNK 5M

CA HDMI M/DVI-D M SNGL LNK 5M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number HD-DVI-MM-5 72T2383 HD-DVI-MM-5
Product Name Premium DVI to HDMI Cable Assembly, HDMI-M/DVI-D Single Link-M 5.0M Ca Hdmi M/dvi-D M Sngl Lnk 5M L-Com Cable Assemblies - Video Cables (DVI, HDMI)
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details