L-com, Inc. Ultra High Speed HDMI Cable, M/M, 2M VHA00021-2M

Description
The L-com VHA00021 line of Ultra High Speed 8K HDMI cables are the latest and greatest in high definition HDMI technology. Meeting HDMI 2.1 specifications, the VHA00021 2 meter cable is capable of handling resolutions of 8k@60Hz, 48 Gbps data transfer and comes in lengths of 0.5, 1, 2, and 3 meters. These 8K HDMI 2.1 cables are popular with gamers wishing to have the highest resolution, home theatre improvments and professional audio/video applications. All VHA00021-2M Ultra High Speed 8K HDMI cables are 2 meters in length, in stock and ready for same-day shipping at a moments notice. Features 8K Resolution @60 Hz 48 Gbps data transfer speed Higher refresh rates than previous generations Black PVC jacket Fully molded connectors for durability Application Ultra HDTV Home theatre High resolution gaming Professional AV installs
Description
The L-com VHA00021 line of Ultra High Speed 8K HDMI cables are the latest and greatest in high definition HDMI technology. Meeting HDMI 2.1 specifications, the VHA00021 2 meter cable is capable of handling resolutions of 8k@60Hz, 48 Gbps data transfer and comes in lengths of 0.5, 1, 2, and 3 meters. These 8K HDMI 2.1 cables are popular with gamers wishing to have the highest resolution, home theatre improvments and professional audio/video applications. All VHA00021-2M Ultra High Speed 8K HDMI cables are 2 meters in length, in stock and ready for same-day shipping at a moments notice. Features 8K Resolution @60 Hz 48 Gbps data transfer speed Higher refresh rates than previous generations Black PVC jacket Fully molded connectors for durability Application Ultra HDTV Home theatre High resolution gaming Professional AV installs

Suppliers

Company
Product
Description
Supplier Links
Ultra High Speed HDMI Cable, M/M, 2M - VHA00021-2M - L-com, Inc.
North Andover, MA, United States
Ultra High Speed HDMI Cable, M/M, 2M
VHA00021-2M
Ultra High Speed HDMI Cable, M/M, 2M VHA00021-2M
The L-com VHA00021 line of Ultra High Speed 8K HDMI cables are the latest and greatest in high definition HDMI technology. Meeting HDMI 2.1 specifications, the VHA00021 2 meter cable is capable of handling resolutions of 8k@60Hz, 48 Gbps data transfer and comes in lengths of 0.5, 1, 2, and 3 meters. These 8K HDMI 2.1 cables are popular with gamers wishing to have the highest resolution, home theatre improvments and professional audio/video applications. All VHA00021-2M Ultra High Speed 8K HDMI cables are 2 meters in length, in stock and ready for same-day shipping at a moments notice. Features 8K Resolution @60 Hz 48 Gbps data transfer speed Higher refresh rates than previous generations Black PVC jacket Fully molded connectors for durability Application Ultra HDTV Home theatre High resolution gaming Professional AV installs

The L-com VHA00021 line of Ultra High Speed 8K HDMI cables are the latest and greatest in high definition HDMI technology. Meeting HDMI 2.1 specifications, the VHA00021 2 meter cable is capable of handling resolutions of 8k@60Hz, 48 Gbps data transfer and comes in lengths of 0.5, 1, 2, and 3 meters. These 8K HDMI 2.1 cables are popular with gamers wishing to have the highest resolution, home theatre improvments and professional audio/video applications. All VHA00021-2M Ultra High Speed 8K HDMI cables are 2 meters in length, in stock and ready for same-day shipping at a moments notice.

Features

  • 8K Resolution @60 Hz
  • 48 Gbps data transfer speed
  • Higher refresh rates than previous generations
  • Black PVC jacket
  • Fully molded connectors for durability

Application

  • Ultra HDTV
  • Home theatre
  • High resolution gaming
  • Professional AV installs
Supplier's Site
Cable, Hdmi Plug-Plug, 2M; Connector Type A L-Com - 43AJ7038 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi Plug-Plug, 2M; Connector Type A L-Com
43AJ7038
Cable, Hdmi Plug-Plug, 2M; Connector Type A L-Com 43AJ7038
CABLE, HDMI PLUG-PLUG, 2M; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:

CABLE, HDMI PLUG-PLUG, 2M; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number VHA00021-2M 43AJ7038
Product Name Ultra High Speed HDMI Cable, M/M, 2M Cable, Hdmi Plug-Plug, 2M; Connector Type A L-Com
Cable Length 6.56 ft (20 dm) 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3057/301-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
HDMI Cables - 1765679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 32.81 ft (100 dm)
Connector Type Hdmi
View Details
Flexible Coaxial Cable 26.5 GHz - FCB92 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details