L-com, Inc. HDMI male to male active extended length cable 18M VHA00005-18M

Description
HDMI active cable for use in applications where standard length cables are too short and you do not have the room for a bulky repeater box in the run. This cable does not require extra power and supports 1080p resolution. Active chipsets in the connector allow the signal to be boosted without a mid-cable repeater box, for use in situations for large room runs with tight spaces. Features Used to connect an HDMI source to an HDMI Display Fully molded backshell construction is highly durable Availble in four lengths 5M, 10M, 15M and 18M 1080p resolution Application HDTV Home Theatre Auditorium Large Conference room
Datasheet
Description
HDMI active cable for use in applications where standard length cables are too short and you do not have the room for a bulky repeater box in the run. This cable does not require extra power and supports 1080p resolution. Active chipsets in the connector allow the signal to be boosted without a mid-cable repeater box, for use in situations for large room runs with tight spaces. Features Used to connect an HDMI source to an HDMI Display Fully molded backshell construction is highly durable Availble in four lengths 5M, 10M, 15M and 18M 1080p resolution Application HDTV Home Theatre Auditorium Large Conference room
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDMI male to male active extended length cable 18M - VHA00005-18M - L-com, Inc.
North Andover, MA, United States
HDMI male to male active extended length cable 18M
VHA00005-18M
HDMI male to male active extended length cable 18M VHA00005-18M
HDMI active cable for use in applications where standard length cables are too short and you do not have the room for a bulky repeater box in the run. This cable does not require extra power and supports 1080p resolution. Active chipsets in the connector allow the signal to be boosted without a mid-cable repeater box, for use in situations for large room runs with tight spaces. Features Used to connect an HDMI source to an HDMI Display Fully molded backshell construction is highly durable Availble in four lengths 5M, 10M, 15M and 18M 1080p resolution Application HDTV Home Theatre Auditorium Large Conference room

HDMI active cable for use in applications where standard length cables are too short and you do not have the room for a bulky repeater box in the run. This cable does not require extra power and supports 1080p resolution. Active chipsets in the connector allow the signal to be boosted without a mid-cable repeater box, for use in situations for large room runs with tight spaces.

Features

  • Used to connect an HDMI source to an HDMI Display
  • Fully molded backshell construction is highly durable
  • Availble in four lengths 5M, 10M, 15M and 18M
  • 1080p resolution

Application

  • HDTV
  • Home Theatre
  • Auditorium
  • Large Conference room
Supplier's Site
Cable, Hdmi-Hdmi Plug, 18M; Connector Type A L-Com - 50AC9058 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi-Hdmi Plug, 18M; Connector Type A L-Com
50AC9058
Cable, Hdmi-Hdmi Plug, 18M; Connector Type A L-Com 50AC9058
CABLE, HDMI-HDMI PLUG, 18M; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:59ft; Cable Length - Metric:18m; Jacket Color:-; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: No

CABLE, HDMI-HDMI PLUG, 18M; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:59ft; Cable Length - Metric:18m; Jacket Color:-; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number VHA00005-18M 50AC9058
Product Name HDMI male to male active extended length cable 18M Cable, Hdmi-Hdmi Plug, 18M; Connector Type A L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details