L-com, Inc. Metal Armored HDMI Cable with Ethernet, Male/Male 2.0M HDCAMT-2

Description
These unique cables feature a stainless steel crush resistant jacket over our premium HDMI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features Available in 6 lengths ranging from 0.5m to 5m Foil plus braid shield provides maximum protection against EMI/RFI HDMI cable assembly with Ethernet and metal protective outer jacket Stainless steel material provides 1500 PSI crush resistance 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles Application High Speed HDMI with Ethernet applications Home theatre 1080p Industrial PCs
Description
These unique cables feature a stainless steel crush resistant jacket over our premium HDMI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features Available in 6 lengths ranging from 0.5m to 5m Foil plus braid shield provides maximum protection against EMI/RFI HDMI cable assembly with Ethernet and metal protective outer jacket Stainless steel material provides 1500 PSI crush resistance 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles Application High Speed HDMI with Ethernet applications Home theatre 1080p Industrial PCs

Suppliers

Company
Product
Description
Supplier Links
Metal Armored HDMI Cable with Ethernet, Male/Male 2.0M - HDCAMT-2 - L-com, Inc.
North Andover, MA, United States
Metal Armored HDMI Cable with Ethernet, Male/Male 2.0M
HDCAMT-2
Metal Armored HDMI Cable with Ethernet, Male/Male 2.0M HDCAMT-2
These unique cables feature a stainless steel crush resistant jacket over our premium HDMI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features Available in 6 lengths ranging from 0.5m to 5m Foil plus braid shield provides maximum protection against EMI/RFI HDMI cable assembly with Ethernet and metal protective outer jacket Stainless steel material provides 1500 PSI crush resistance 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles Application High Speed HDMI with Ethernet applications Home theatre 1080p Industrial PCs

These unique cables feature a stainless steel crush resistant jacket over our premium HDMI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI.

Features

  • Available in 6 lengths ranging from 0.5m to 5m
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • HDMI cable assembly with Ethernet and metal protective outer jacket
  • Stainless steel material provides 1500 PSI crush resistance
  • 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles

Application

  • High Speed HDMI with Ethernet applications
  • Home theatre
  • 1080p
  • Industrial PCs
Supplier's Site
Ca Hdmi Metal Armor 2M L-Com - 43W5878 - Newark, An Avnet Company
Chicago, IL, United States
Ca Hdmi Metal Armor 2M L-Com
43W5878
Ca Hdmi Metal Armor 2M L-Com 43W5878
CA HDMI METAL ARMOR 2M

CA HDMI METAL ARMOR 2M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number HDCAMT-2 43W5878
Product Name Metal Armored HDMI Cable with Ethernet, Male/Male 2.0M Ca Hdmi Metal Armor 2M L-Com
Application Audio; LAN / Ethernet; Video
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
BNC Male to Cable Only, RG62B/U - 6222 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details