L-com, Inc. HDMI A Right Angle Male to HDMI A female Dongle Cable HDRAMF

Description
These HDMI dongles can be used with any HDMI compliant cable assembly or HDMI ports on devices including HD TVs, HDMI hubs, HDMI enabled A/V equipment and more. Order online today! Features RoHS compliant Fully molded backshell construction highly durable Gold plated contacts ensure superior signal transmission Supports 1080p and 3D Used to connect HDMI cables or ports in confined space applications Application Digital Signage Home theatre OEM HDMI designs Professional A/V applications
Datasheet
Description
These HDMI dongles can be used with any HDMI compliant cable assembly or HDMI ports on devices including HD TVs, HDMI hubs, HDMI enabled A/V equipment and more. Order online today! Features RoHS compliant Fully molded backshell construction highly durable Gold plated contacts ensure superior signal transmission Supports 1080p and 3D Used to connect HDMI cables or ports in confined space applications Application Digital Signage Home theatre OEM HDMI designs Professional A/V applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDMI A Right Angle Male to HDMI A female Dongle Cable - HDRAMF - L-com, Inc.
North Andover, MA, United States
HDMI A Right Angle Male to HDMI A female Dongle Cable
HDRAMF
HDMI A Right Angle Male to HDMI A female Dongle Cable HDRAMF
These HDMI dongles can be used with any HDMI compliant cable assembly or HDMI ports on devices including HD TVs, HDMI hubs, HDMI enabled A/V equipment and more. Order online today! Features RoHS compliant Fully molded backshell construction highly durable Gold plated contacts ensure superior signal transmission Supports 1080p and 3D Used to connect HDMI cables or ports in confined space applications Application Digital Signage Home theatre OEM HDMI designs Professional A/V applications

These HDMI dongles can be used with any HDMI compliant cable assembly or HDMI ports on devices including HD TVs, HDMI hubs, HDMI enabled A/V equipment and more. Order online today!

Features

  • RoHS compliant
  • Fully molded backshell construction highly durable
  • Gold plated contacts ensure superior signal transmission
  • Supports 1080p and 3D
  • Used to connect HDMI cables or ports in confined space applications

Application

  • Digital Signage
  • Home theatre
  • OEM HDMI designs
  • Professional A/V applications
Supplier's Site Datasheet
Hdmi Adapter, Type A R/a Plug-Rcpt, Pvc; Connector Type A L-Com - 47AC3137 - Newark, An Avnet Company
Chicago, IL, United States
Hdmi Adapter, Type A R/a Plug-Rcpt, Pvc; Connector Type A L-Com
47AC3137
Hdmi Adapter, Type A R/a Plug-Rcpt, Pvc; Connector Type A L-Com 47AC3137
HDMI ADAPTER, TYPE A R/A PLUG-RCPT, PVC; Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Jack; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Jacket Color:Black; Product Range:HDXX Series RoHS Compliant: Yes

HDMI ADAPTER, TYPE A R/A PLUG-RCPT, PVC; Connector Type A:HDMI Type A Plug; Connector Type B:HDMI Type A Jack; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Jacket Color:Black; Product Range:HDXX Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number HDRAMF 47AC3137
Product Name HDMI A Right Angle Male to HDMI A female Dongle Cable Hdmi Adapter, Type A R/a Plug-Rcpt, Pvc; Connector Type A L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male, Double Shielded Video Back Panel Coaxial Test Cable - 7026 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Video
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details