L-com, Inc. Premium DVI to HDMI Cable Assembly, HDMI-M/DVI-D Single Link-M 3.0M HD-DVI-MM-3

Description
Our DVI to HDMI cable products bridge the gap between older DVI video technologies to the newer High Definition HDMI standard. This series of DVI to HDMI cables allows connection of a digital video signal from a DVI-D interface to a HDMI interface. Our premium cable series are fully shielded and contain a custom steel internal enclosure under the DVI molded backshell to reduce the adverse effects of EMI/RFI. Also, 30 microinch gold plated contacts help reduce signal loss and withstand repeated mating cycles. These DVI to HDMI cable products are available in five standard lengths from 1 to 5 meters. Features 30 microinch gold plated contact pins to minimize signal loss Combination of HDMI® and DVI-D interface allows backwards compatibility Small size of HDMI® interface makes connections between components quick and easy Available in 5 standard lengths from 1 to 5 meters Digital video signal connection between DVI-D and HDMI® Application Digital Projection Digital Signage HDTV applications Set top box applications
Description
Our DVI to HDMI cable products bridge the gap between older DVI video technologies to the newer High Definition HDMI standard. This series of DVI to HDMI cables allows connection of a digital video signal from a DVI-D interface to a HDMI interface. Our premium cable series are fully shielded and contain a custom steel internal enclosure under the DVI molded backshell to reduce the adverse effects of EMI/RFI. Also, 30 microinch gold plated contacts help reduce signal loss and withstand repeated mating cycles. These DVI to HDMI cable products are available in five standard lengths from 1 to 5 meters. Features 30 microinch gold plated contact pins to minimize signal loss Combination of HDMI® and DVI-D interface allows backwards compatibility Small size of HDMI® interface makes connections between components quick and easy Available in 5 standard lengths from 1 to 5 meters Digital video signal connection between DVI-D and HDMI® Application Digital Projection Digital Signage HDTV applications Set top box applications

Suppliers

Company
Product
Description
Supplier Links
Premium DVI to HDMI Cable Assembly, HDMI-M/DVI-D Single Link-M 3.0M - HD-DVI-MM-3 - L-com, Inc.
North Andover, MA, United States
Premium DVI to HDMI Cable Assembly, HDMI-M/DVI-D Single Link-M 3.0M
HD-DVI-MM-3
Premium DVI to HDMI Cable Assembly, HDMI-M/DVI-D Single Link-M 3.0M HD-DVI-MM-3
Our DVI to HDMI cable products bridge the gap between older DVI video technologies to the newer High Definition HDMI standard. This series of DVI to HDMI cables allows connection of a digital video signal from a DVI-D interface to a HDMI interface. Our premium cable series are fully shielded and contain a custom steel internal enclosure under the DVI molded backshell to reduce the adverse effects of EMI/RFI. Also, 30 microinch gold plated contacts help reduce signal loss and withstand repeated mating cycles. These DVI to HDMI cable products are available in five standard lengths from 1 to 5 meters. Features 30 microinch gold plated contact pins to minimize signal loss Combination of HDMI® and DVI-D interface allows backwards compatibility Small size of HDMI® interface makes connections between components quick and easy Available in 5 standard lengths from 1 to 5 meters Digital video signal connection between DVI-D and HDMI® Application Digital Projection Digital Signage HDTV applications Set top box applications

Our DVI to HDMI cable products bridge the gap between older DVI video technologies to the newer High Definition HDMI standard. This series of DVI to HDMI cables allows connection of a digital video signal from a DVI-D interface to a HDMI interface. Our premium cable series are fully shielded and contain a custom steel internal enclosure under the DVI molded backshell to reduce the adverse effects of EMI/RFI. Also, 30 microinch gold plated contacts help reduce signal loss and withstand repeated mating cycles. These DVI to HDMI cable products are available in five standard lengths from 1 to 5 meters.

Features

  • 30 microinch gold plated contact pins to minimize signal loss
  • Combination of HDMI® and DVI-D interface allows backwards compatibility
  • Small size of HDMI® interface makes connections between components quick and easy
  • Available in 5 standard lengths from 1 to 5 meters
  • Digital video signal connection between DVI-D and HDMI®

Application

  • Digital Projection
  • Digital Signage
  • HDTV applications
  • Set top box applications
Supplier's Site
Cable Assy; 3 m; HDMI; Non Booted - 70126125 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Assy; 3 m; HDMI; Non Booted
70126125
Cable Assy; 3 m; HDMI; Non Booted 70126125
Fully Molded HDMI Cable Assemblies, Non Booted High Definition Multimedia Interface (HDMI) is the latest interface for the connection of audio/video equipment. HDMI is the first industry supported uncompressed all digital audio/video interface. HDMI is fully backwards compatible with DVI video signals. HDMI simplifies interconnections between the signal generating device and the display device by including both the audio and video digital signal in one interface. High Definition Multimedia Interface is the latest interface for the connection of audio⁄video equipment. HDMI is the first industry supported uncompressed all digital audio⁄video interface. It is fully backwards compatible with DVI video signals. HDMI simplifies interconnections between the signal generating device and the display device by including both the audio and video digital signal in one interface.

Fully Molded HDMI Cable Assemblies, Non Booted
High Definition Multimedia Interface (HDMI) is the latest interface for the connection of audio/video equipment. HDMI is the first industry supported uncompressed all digital audio/video interface. HDMI is fully backwards compatible with DVI video signals. HDMI simplifies interconnections between the signal generating device and the display device by including both the audio and video digital signal in one interface.
High Definition Multimedia Interface is the latest interface for the connection of audio⁄video equipment. HDMI is the first industry supported uncompressed all digital audio⁄video interface. It is fully backwards compatible with DVI video signals. HDMI simplifies interconnections between the signal generating device and the display device by including both the audio and video digital signal in one interface.

Supplier's Site
Cable Assemblies - Video Cables (DVI, HDMI) - HD-DVI-MM-3 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Video Cables (DVI, HDMI)
HD-DVI-MM-3
Cable Assemblies - Video Cables (DVI, HDMI) HD-DVI-MM-3
CA HDMI M/DVI-D M SNGL LNK 3M

CA HDMI M/DVI-D M SNGL LNK 3M

Supplier's Site
Cable Assy, Hdmi Plug-Dvi-D Plug, 9.8Ft; Connector Type A L-Com - 72T2381 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Hdmi Plug-Dvi-D Plug, 9.8Ft; Connector Type A L-Com
72T2381
Cable Assy, Hdmi Plug-Dvi-D Plug, 9.8Ft; Connector Type A L-Com 72T2381
CABLE ASSY, HDMI PLUG-DVI-D PLUG, 9.8FT; Connector Type A:HDMI Plug; Connector Type B:DVI-D Single Link Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE ASSY, HDMI PLUG-DVI-D PLUG, 9.8FT; Connector Type A:HDMI Plug; Connector Type B:DVI-D Single Link Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Allied Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number HD-DVI-MM-3 70126125 HD-DVI-MM-3 72T2381
Product Name Premium DVI to HDMI Cable Assembly, HDMI-M/DVI-D Single Link-M 3.0M Cable Assy; 3 m; HDMI; Non Booted Cable Assemblies - Video Cables (DVI, HDMI) Cable Assy, Hdmi Plug-Dvi-D Plug, 9.8Ft; Connector Type A L-Com
Application Audio; Video Audio; Video
Product Type DVI Cable DVI Cable DVI Cable
Cable Length 9.84 ft (30 dm) 9.84 ft (30 dm) 9.8 ft (29.87 dm) 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Male Mini Displayport To Female Displayport Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/300-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers