L-com, Inc. Metal Armored HDMI Cable with Ethernet, Male/Male 0.5M HDCAMT-0.5

Description
These unique cables feature a stainless steel crush resistant jacket over our premium HDMI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles HDMI cable assembly with Ethernet and metal protective outer jacket Available in 6 lengths ranging from 0.5m to 5m Foil plus braid shield provides maximum protection against EMI/RFI Stainless steel material provides 1500 PSI crush resistance Application 1080p High Speed HDMI with Ethernet applications Home theatre Industrial PCs
Description
These unique cables feature a stainless steel crush resistant jacket over our premium HDMI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles HDMI cable assembly with Ethernet and metal protective outer jacket Available in 6 lengths ranging from 0.5m to 5m Foil plus braid shield provides maximum protection against EMI/RFI Stainless steel material provides 1500 PSI crush resistance Application 1080p High Speed HDMI with Ethernet applications Home theatre Industrial PCs

Suppliers

Company
Product
Description
Supplier Links
Metal Armored HDMI Cable with Ethernet, Male/Male 0.5M - HDCAMT-0.5 - L-com, Inc.
North Andover, MA, United States
Metal Armored HDMI Cable with Ethernet, Male/Male 0.5M
HDCAMT-0.5
Metal Armored HDMI Cable with Ethernet, Male/Male 0.5M HDCAMT-0.5
These unique cables feature a stainless steel crush resistant jacket over our premium HDMI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI. Features 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles HDMI cable assembly with Ethernet and metal protective outer jacket Available in 6 lengths ranging from 0.5m to 5m Foil plus braid shield provides maximum protection against EMI/RFI Stainless steel material provides 1500 PSI crush resistance Application 1080p High Speed HDMI with Ethernet applications Home theatre Industrial PCs

These unique cables feature a stainless steel crush resistant jacket over our premium HDMI cable to provide protection in applications where standard cables would be damaged due to excessive force. Crush resistance is 1500 PSI (Pounds per Square Inch). Additional features include rugged over mold connectors, 30 microinch gold plated contacts and double shielding which protects your A/V signals from EMI/RFI.

Features

  • 30 microinch gold plated contact pins to minimize signal loss and insure many mating cycles
  • HDMI cable assembly with Ethernet and metal protective outer jacket
  • Available in 6 lengths ranging from 0.5m to 5m
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Stainless steel material provides 1500 PSI crush resistance

Application

  • 1080p
  • High Speed HDMI with Ethernet applications
  • Home theatre
  • Industrial PCs
Supplier's Site
Ca Hdmi Metal Armor 0.5M L-Com - 43W5876 - Newark, An Avnet Company
Chicago, IL, United States
Ca Hdmi Metal Armor 0.5M L-Com
43W5876
Ca Hdmi Metal Armor 0.5M L-Com 43W5876
CA HDMI METAL ARMOR 0.5M

CA HDMI METAL ARMOR 0.5M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number HDCAMT-0.5 43W5876
Product Name Metal Armored HDMI Cable with Ethernet, Male/Male 0.5M Ca Hdmi Metal Armor 0.5M L-Com
Application Audio; LAN / Ethernet; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
“N” Series Male Test Cable, RG214/U - 6156 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details