L-com, Inc. High Speed HDMI Cable with Ethernet, Male/ Right Angle Male, LSZH, Bottom Exit 0.5 M HDRAZ4-0.5

Description
L-com's HDRAZ4 series right angle HDMI cables are perfect for tight fit and confined space HDMI applications. These rugged right angle HDMI cable assemblies feature a standard HDMI Male A connector on one end and a right angle HDMI Male A connector on the other. LSZH jackets protect valuable electronics and human life in the event of a fire. These right angle HDMI cables are designed for use in enclosures, cabinets or other confined spaces where standard HDMI connector will not fit. These HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Order online today! Features 4K Support LSZH jacket and over mold material 3D over HDMI HDMI Ethernet Channel Used to Connect HDMI sources and displays in tight spaces Application Professional A/V Digital audio/video Digital Signage Shipboard use
Description
L-com's HDRAZ4 series right angle HDMI cables are perfect for tight fit and confined space HDMI applications. These rugged right angle HDMI cable assemblies feature a standard HDMI Male A connector on one end and a right angle HDMI Male A connector on the other. LSZH jackets protect valuable electronics and human life in the event of a fire. These right angle HDMI cables are designed for use in enclosures, cabinets or other confined spaces where standard HDMI connector will not fit. These HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Order online today! Features 4K Support LSZH jacket and over mold material 3D over HDMI HDMI Ethernet Channel Used to Connect HDMI sources and displays in tight spaces Application Professional A/V Digital audio/video Digital Signage Shipboard use

Suppliers

Company
Product
Description
Supplier Links
High Speed HDMI Cable with Ethernet, Male/ Right Angle Male, LSZH, Bottom Exit 0.5 M - HDRAZ4-0.5 - L-com, Inc.
North Andover, MA, United States
High Speed HDMI Cable with Ethernet, Male/ Right Angle Male, LSZH, Bottom Exit 0.5 M
HDRAZ4-0.5
High Speed HDMI Cable with Ethernet, Male/ Right Angle Male, LSZH, Bottom Exit 0.5 M HDRAZ4-0.5
L-com's HDRAZ4 series right angle HDMI cables are perfect for tight fit and confined space HDMI applications. These rugged right angle HDMI cable assemblies feature a standard HDMI Male A connector on one end and a right angle HDMI Male A connector on the other. LSZH jackets protect valuable electronics and human life in the event of a fire. These right angle HDMI cables are designed for use in enclosures, cabinets or other confined spaces where standard HDMI connector will not fit. These HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Order online today! Features 4K Support LSZH jacket and over mold material 3D over HDMI HDMI Ethernet Channel Used to Connect HDMI sources and displays in tight spaces Application Professional A/V Digital audio/video Digital Signage Shipboard use

L-com's HDRAZ4 series right angle HDMI cables are perfect for tight fit and confined space HDMI applications. These rugged right angle HDMI cable assemblies feature a standard HDMI Male A connector on one end and a right angle HDMI Male A connector on the other. LSZH jackets protect valuable electronics and human life in the event of a fire. These right angle HDMI cables are designed for use in enclosures, cabinets or other confined spaces where standard HDMI connector will not fit. These HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Order online today!

Features

  • 4K Support
  • LSZH jacket and over mold material
  • 3D over HDMI
  • HDMI Ethernet Channel
  • Used to Connect HDMI sources and displays in tight spaces

Application

  • Professional A/V
  • Digital audio/video
  • Digital Signage
  • Shipboard use
Supplier's Site
Hdmi Ra4 M/ Str M Lszh .5M L-Com - 45W8210 - Newark, An Avnet Company
Chicago, IL, United States
Hdmi Ra4 M/ Str M Lszh .5M L-Com
45W8210
Hdmi Ra4 M/ Str M Lszh .5M L-Com 45W8210
HDMI RA4 M/ STR M LSZH .5M

HDMI RA4 M/ STR M LSZH .5M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number HDRAZ4-0.5 45W8210
Product Name High Speed HDMI Cable with Ethernet, Male/ Right Angle Male, LSZH, Bottom Exit 0.5 M Hdmi Ra4 M/ Str M Lszh .5M L-Com
Application Audio; LAN / Ethernet; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Bantam Plug to X100W Mini-Hook and Alligator, Test Cable - 2621 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details