L-com, Inc. High Speed HDMI Cable with Ethernet, Male/ Right Angle Male, Bottom Exit 2.0 m HDRA4-2

Description
L-com's HDRA4 series right angle HDMI cable assemblies are perfect for tight fit and confined space HDMI applications. These rugged right angle HDMI cable assemblies feature a standard HDMI Male A connector on one end and a right angle HDMI Male A connector on the other. L-com's right angle HDMI cables are designed for use in enclosures, cabinets or other confined spaces where standard HDMI connector will not fit. These right angle HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Order online today! Features HDMI Ethernet Channel RoHS compliant 3D over HDMI 4K Support Used to Connect HDMI sources and displays in tight spaces Application Digital audio/video Digital Signage Multimedia Professional A/V
Description
L-com's HDRA4 series right angle HDMI cable assemblies are perfect for tight fit and confined space HDMI applications. These rugged right angle HDMI cable assemblies feature a standard HDMI Male A connector on one end and a right angle HDMI Male A connector on the other. L-com's right angle HDMI cables are designed for use in enclosures, cabinets or other confined spaces where standard HDMI connector will not fit. These right angle HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Order online today! Features HDMI Ethernet Channel RoHS compliant 3D over HDMI 4K Support Used to Connect HDMI sources and displays in tight spaces Application Digital audio/video Digital Signage Multimedia Professional A/V

Suppliers

Company
Product
Description
Supplier Links
High Speed HDMI Cable with Ethernet, Male/ Right Angle Male, Bottom Exit 2.0 m - HDRA4-2 - L-com, Inc.
North Andover, MA, United States
High Speed HDMI Cable with Ethernet, Male/ Right Angle Male, Bottom Exit 2.0 m
HDRA4-2
High Speed HDMI Cable with Ethernet, Male/ Right Angle Male, Bottom Exit 2.0 m HDRA4-2
L-com's HDRA4 series right angle HDMI cable assemblies are perfect for tight fit and confined space HDMI applications. These rugged right angle HDMI cable assemblies feature a standard HDMI Male A connector on one end and a right angle HDMI Male A connector on the other. L-com's right angle HDMI cables are designed for use in enclosures, cabinets or other confined spaces where standard HDMI connector will not fit. These right angle HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Order online today! Features HDMI Ethernet Channel RoHS compliant 3D over HDMI 4K Support Used to Connect HDMI sources and displays in tight spaces Application Digital audio/video Digital Signage Multimedia Professional A/V

L-com's HDRA4 series right angle HDMI cable assemblies are perfect for tight fit and confined space HDMI applications. These rugged right angle HDMI cable assemblies feature a standard HDMI Male A connector on one end and a right angle HDMI Male A connector on the other. L-com's right angle HDMI cables are designed for use in enclosures, cabinets or other confined spaces where standard HDMI connector will not fit. These right angle HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Order online today!

Features

  • HDMI Ethernet Channel
  • RoHS compliant
  • 3D over HDMI
  • 4K Support
  • Used to Connect HDMI sources and displays in tight spaces

Application

  • Digital audio/video
  • Digital Signage
  • Multimedia
  • Professional A/V
Supplier's Site
Hdmi Ra4 M/ Str M 2M L-Com - 43W5897 - Newark, An Avnet Company
Chicago, IL, United States
Hdmi Ra4 M/ Str M 2M L-Com
43W5897
Hdmi Ra4 M/ Str M 2M L-Com 43W5897
HDMI RA4 M/ STR M 2M

HDMI RA4 M/ STR M 2M

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number HDRA4-2 43W5897
Product Name High Speed HDMI Cable with Ethernet, Male/ Right Angle Male, Bottom Exit 2.0 m Hdmi Ra4 M/ Str M 2M L-Com
Application Audio; LAN / Ethernet; Video
Unlock Full Specs
to access all available technical data

Similar Products

M8/M12 Cable Assemblies - TB114CD4722-007 - TE Connectivity
Specs
Product Type M8 Socket
Cable Length 32.81 ft (100 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
2 suppliers
System cable - 706-2500/603-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details